EN
  • EN
  • DE

FNB33060T

Part No FNB33060T
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 30A SPM27
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series SPM® 3
Package Bulk
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 30 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FNB33
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 872120-FNB33060T
Ultra Librarian 3D Model Ultra Librarian FNB33060T CAD Model

Description

ON Semiconductor FNB33060T Smart Power Module

The ON Semiconductor FNB33060T is an advanced smart power module that represents a high-performance solution designed for compact and high-efficiency applications. This module is part of ON Semiconductor's Motion SPM® 3 series, which is specifically engineered to cater to the needs of AC motor drives, air conditioners, and other motion control applications requiring a robust and reliable power module.

Key Features

  • Integrated Design: The FNB33060T combines IGBTs, freewheeling diodes, and an optimized gate drive circuit in a single, compact package. This integration helps to reduce the overall size of the system and simplifies the design process for engineers.
  • High-Voltage and Current Rating: With a 600V rating and 30A continuous current capability, this module can handle demanding power requirements, making it suitable for a wide range of applications.
  • Low Loss IGBT Technology: The use of low-loss IGBT technology ensures efficient operation, which translates to energy savings and reduced heat generation within the system.
  • Overcurrent Protection: The module includes built-in overcurrent protection, which enhances the safety and longevity of the device by preventing damage due to unexpected current spikes.
  • Thermal Management: The FNB33060T is equipped with an excellent thermal resistance design, which helps in maintaining performance even under high temperature operating conditions.
  • Isolation: Electrical isolation between the power and control circuits is provided within the module, which increases system reliability and user safety.

Applications

The versatility of the FNB33060T allows it to be used in a variety of applications. It is an ideal choice for:

  • AC motor drives
  • Residential and commercial air conditioners
  • Industrial automation systems
  • Other motion-controlled operations

Conclusion

The ON Semiconductor FNB33060T is a powerful and efficient smart power module that offers a combination of integration, performance, and protection features. Its compact size and ease of use make it an excellent choice for designers looking to optimize their power systems in terms of both space and functionality. Whether for industrial or commercial applications, the FNB33060T is designed to deliver reliable and high-quality performance.

You May Also Be Interested in

ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6328 $51.2656
5+ $21.0320 $105.1600
8+ $20.3748 $162.9984
11+ $19.7175 $216.8925
14+ $19.0603 $266.8442
18+ $17.0885 $307.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess