EN
  • EN
  • DE

MAX4507CAP+T

Part No MAX4507CAP+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROTECTION 20SSOP / Overvoltage Protection 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Overvoltage Protection
Applications Control Systems
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MAX4507
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211881-MAX4507CAP+T
Ultra Librarian 3D Model Ultra Librarian MAX4507CAP+T CAD Model

Description

Maxim Integrated MAX4507CAP+T Analog Multiplexer

The Maxim Integrated MAX4507CAP+T is a high-performance, single-ended, 8-channel analog multiplexer that offers precision signal routing for analog and digital signals. This device is designed to operate with a single +5V supply or dual ±5V supplies, making it highly versatile for a variety of applications in the industrial, communication, and instrumentation sectors.

Constructed with Maxim's proprietary silicon-gate process, the MAX4507CAP+T exhibits low on-resistance (100 ohms max) and low charge injection (10pC max), ensuring minimal signal distortion and excellent performance. The on-resistance is matched between channels to within 2.5 ohms max and is flat (5 ohms max) over the specified signal range, providing consistent signal handling across all channels.

One of the key features of the MAX4507CAP+T is its fault-protected inputs, which can withstand up to ±25V even when the device is powered off. This robust protection is critical in harsh environments where voltage spikes can occur, safeguarding the integrity of the multiplexer and the system it's integrated into.

The multiplexer also boasts a low leakage current of only 0.5nA at +25°C, which is essential for maintaining signal fidelity, particularly in precision analog applications. The MAX4507CAP+T is TTL/CMOS-logic compatible, allowing for easy integration with a wide range of digital controllers and processors.

For design flexibility, the MAX4507CAP+T comes in a 20-pin SSOP package, which is conducive to space-constrained applications. Moreover, the device features break-before-make switching, which prevents momentary shorting of adjacent channels during switching, thus preserving signal integrity and preventing potential damage to sensitive components.

In summary, the Maxim Integrated MAX4507CAP+T analog multiplexer is a reliable and efficient solution for designers looking for a high-quality signal routing component. Its combination of low on-resistance, high fault tolerance, and compatibility with various logic levels makes it a standout choice for systems requiring multiplexing capabilities.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess