EN
  • EN
  • DE

VT202B-ADJ

Part No VT202B-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT202B-ADJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 400141-VT202B-ADJ
Ultra Librarian 3D Model Ultra Librarian VT202B-ADJ CAD Model

Description

The VT202B-ADJ from Maxim Integrated is a highly precise adjustable voltage tracker designed for applications that require a closely tracked output voltage relative to a reference input voltage. This advanced component is a perfect solution for power supply tracking in distributed systems, as well as for maintaining a consistent voltage in battery-operated devices.

Key Features

  • Adjustable Output: The VT202B-ADJ offers an adjustable output that allows for precise voltage tracking, ensuring that the output voltage can be finely tuned to meet specific application requirements.
  • High Accuracy: With its high accuracy tracking capabilities, the VT202B-ADJ ensures minimal deviation between the input reference and output voltages, making it ideal for sensitive electronic applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency and allows it to operate effectively even in low-voltage scenarios.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for use in a variety of environmental conditions.
  • Package Options: The VT202B-ADJ is available in several package options to accommodate different design needs and space constraints on the PCB.

Applications

The VT202B-ADJ is versatile and can be employed in numerous applications. It is particularly useful in:

  • Power supply tracking for CPUs, FPGAs, and other logic devices.
  • Battery-powered devices where maintaining voltage levels is critical for performance and longevity.
  • Automotive electronics where consistent and reliable voltage tracking is necessary for safety and functionality.
  • Portable electronics that demand energy efficiency and precise voltage regulation.

Technical Specifications

With its industry-leading performance and reliability, the VT202B-ADJ offers a range of technical specifications that cater to demanding power management tasks. These include a wide input voltage range, low quiescent current, and robust protection features against over-current, over-temperature, and reverse polarity scenarios.

For engineers and designers looking for a dependable voltage tracker, the VT202B-ADJ from Maxim Integrated stands out as an excellent choice for maintaining precise voltage levels in a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess