EN
  • EN
  • DE

CAT28C64BWI12

Part No CAT28C64BWI12
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 28SOIC  /  EEPROM Memory IC 64Kb (8K x 8) Parallel 120 ns 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 5ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CAT28C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names CAT28C64BWI-12-ND,CAT28C64BWI-12
Standard Package 27
Win Source Part Number 1051146-CAT28C64BWI12
Ultra Librarian 3D Model Ultra Librarian CAT28C64BWI12 CAD Model

Description

Product Overview: CAT28C64BWI12 from ON Semiconductor

The CAT28C64BWI12 is a high-performance 64-kilobit parallel EEPROM manufactured by ON Semiconductor. This memory device is designed for applications that require fast and reliable non-volatile data storage. With its robust feature set and durability, it is an ideal choice for a wide range of applications, including industrial control systems, medical equipment, automotive electronics, and telecommunications infrastructure.

Key Features

  • Memory Size: 64 Kbits (8K x 8)
  • Access Time: 120 ns, enabling quick data retrieval
  • Operating Voltage: 4.5V to 5.5V, suitable for a variety of system power supplies
  • Endurance: 100,000 program/erase cycles, ensuring a long operational lifespan
  • Data Retention: 10 years, providing reliable long-term data storage
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C
  • Package: 32-pin SOIC wide-body package, which is surface-mountable and space-efficient

Applications

The CAT28C64BWI12 is versatile and can be used in various applications that require a dependable EEPROM. Its fast access time and high reliability make it particularly well-suited for real-time industrial systems, where consistent performance is critical. Additionally, its wide temperature range allows it to operate effectively in environments that are subject to extreme conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT28C64BWI12 is no exception. The device is manufactured with precision and tested rigorously to ensure it meets high standards of performance and reliability. Customers can trust this EEPROM to provide stable and long-lasting data storage solutions in their products.

Support and Resources

ON Semiconductor provides comprehensive technical support for the CAT28C64BWI12, including detailed datasheets, application notes, and design resources. Customers can access these materials online to assist with the integration of the EEPROM into their designs, ensuring a smooth and successful product development process.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess