EN
  • EN
  • DE

24LC02BH-I/SN

Part No 24LC02BH-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC02BH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 998827-24LC02BH-I/SN
Ultra Librarian 3D Model Ultra Librarian 24LC02BH-I/SN CAD Model

Description

Microchip Technology's 24LC02BH-I/SN EEPROM

The 24LC02BH-I/SN is a high-quality, 2 Kbit Electrically Erasable PROM (EEPROM) from the industry-leading manufacturer, Microchip Technology. This particular EEPROM offers a convenient and durable storage solution that is ideal for a wide array of applications, including but not limited to, personal devices, automotive controls, medical equipment, and industrial automation systems.

Featuring a standard serial I²C interface, the 24LC02BH-I/SN allows for easy integration into most microcontroller-based systems. It operates at a voltage range of 2.5V to 5.5V, making it versatile for various circuit designs. This ensures compatibility with both low-voltage and standard voltage applications, providing designers with flexibility in system voltage selection.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and ease of PCB (Printed Circuit Board) mounting. This packaging is beneficial for space-constrained applications where board real estate is at a premium. The EEPROM has a temperature range of -40°C to +85°C, which guarantees reliable operation under extreme environmental conditions.

With a memory size of 256 x 8 bits, the 24LC02BH-I/SN offers sufficient storage for configuration parameters, device identification, and calibration data. Its write cycle time is only 5 ms, enabling quick data updates and minimal system downtime. Additionally, the EEPROM supports a write endurance of one million cycles, and a data retention period of more than 200 years, ensuring the longevity and reliability of the stored data.

Microchip Technology's 24LC02BH-I/SN is also equipped with a built-in write protection feature. The WP (Write Protect) pin prevents accidental data overwrites and ensures the integrity of the stored information. This is crucial for applications where data security and consistency are of paramount importance.

In conclusion, the 24LC02BH-I/SN from Microchip Technology is a robust and reliable EEPROM solution that offers a blend of performance, durability, and convenience. Its ease of integration, coupled with its long-term data retention capabilities, make it an excellent choice for designers looking to incorporate non-volatile memory into their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess