EN
  • EN
  • DE

UCC3818N

Part No UCC3818N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 004708-UCC3818N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818N CAD Model

Description

Product Overview: UCC3818N by Texas Instruments

The UCC3818N is a sophisticated power management integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the UCC3818 series and is known for its robust features that enable efficient power supply design. It is commonly used in a range of applications including switch-mode power supplies, power factor correction (PFC) circuits, and various systems requiring power control.

Key Features

  • Power Factor Correction: The UCC3818N is primarily designed to enhance power factor correction in AC to DC power conversion. It helps in minimizing the phase difference between the voltage and current, thereby improving the power factor of the system to near unity.
  • BiCMOS Process Technology: Built with BiCMOS process technology, the UCC3818N offers the high-speed operation of bipolar transistors along with the power efficiency of CMOS technology, making it an ideal choice for high-performance power management tasks.
  • Programmable Output Operation: It provides a programmable output operation up to 500kHz, which allows designers to tailor the IC to specific application needs, balancing between efficiency and component size.
  • Voltage and Current Control: The device features average current mode control for improved noise immunity and robust protection against over-current conditions. This ensures reliable operation under varying load conditions.
  • Low Startup and Operating Current: With a low startup current of 100µA and a low operating current of 2mA, the UCC3818N is an energy-efficient solution that reduces power consumption during both startup and steady-state operation.

Applications

The UCC3818N is versatile and can be used in a variety of applications. Its primary use is in PFC circuits which are essential in power supplies for personal computers, televisions, and other consumer electronics that require energy-efficient power conversion. Industrial applications include motor drives and power systems where high efficiency is crucial.

Package and Availability

The Texas Instruments UCC3818N is available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, providing ease of integration into various circuit designs. The device's reliability and performance are backed by Texas Instruments' commitment to quality and extensive support resources, including datasheets, reference designs, and technical support.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0206 $50.1030
13+ $8.2220 $106.8860
19+ $7.9651 $151.3369
26+ $7.7082 $200.4132
34+ $7.4512 $253.3408
45+ $6.6804 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess