EN
  • EN
  • DE

11AA02UIDT-I/TT

Part No 11AA02UIDT-I/TT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SGL WIRE SOT23-3  /  EEPROM Memory IC 2Kb (256 x 8) Single Wire 100 kHz SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number 11AA02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 11AA02UIDT-I/TTDKR,11AA02UIDT-I/TTTR,11AA02UIDT-I/TT-ND,11AA02UIDT-I/TTCT
Standard Package 3,000
Win Source Part Number 969614-11AA02UIDT-I/TT
Ultra Librarian 3D Model Ultra Librarian 11AA02UIDT-I/TT CAD Model

Description

Product Overview: 11AA02UIDT-I/TT

Microchip Technology's 11AA02UIDT-I/TT is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides an efficient and reliable solution for data storage in a wide range of electronic applications. This product is a part of Microchip's renowned 11AA series, which is known for its high performance and stability.

Key Features

  • Memory Size: The 11AA02UIDT-I/TT comes with a 2 Kbit memory size, which is ideal for storing configuration settings, serial numbers, and calibration data.
  • Interface Type: It features a UNI/O® serial interface, which is a single I/O bus that simplifies the communication protocol, reducing the number of pins required and minimizing the overall footprint of the device.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for various low-power and standard applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The 11AA02UIDT-I/TT is available in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Write Cycle Time: It offers a maximum write cycle time of 5 ms, allowing for efficient data management and quick updates.

Applications

The 11AA02UIDT-I/TT is designed for a wide range of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Smart cards

Reliability and Support

Microchip Technology is committed to providing high-quality products and support. The 11AA02UIDT-I/TT EEPROM is built to meet the rigorous standards of the industry, ensuring both reliability and longevity for your data storage needs. Additionally, Microchip offers comprehensive technical support and resources to assist with the integration of this device into your projects.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess