EN
  • EN
  • DE

11LC161T-E/SN

Part No 11LC161T-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SGL WIRE 8SOIC  /  EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 11LC161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1028191-11LC161T-E/SN
Ultra Librarian 3D Model Ultra Librarian 11LC161T-E/SN CAD Model

Description

Microchip Technology's 11LC161T-E/SN EEPROM

The 11LC161T-E/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory chip is part of Microchip's renowned serial EEPROM product line and offers a robust storage solution for a wide range of applications.

The 11LC161T-E/SN is designed for optimal endurance and data retention, ensuring reliable performance across its lifespan. Its serial interface facilitates easy integration into various electronic systems, making it an excellent choice for designers looking to incorporate non-volatile memory storage into their designs.

Key Features:

  • Memory Size: The device comes with a memory size of 16 Kbits, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: It utilizes a standard I2C (Inter-Integrated Circuit) serial interface, which enables simple and efficient communication with microcontrollers and other digital systems.
  • Operating Voltage: The 11LC161T-E/SN operates within a voltage range of 2.5 V to 5.5 V, accommodating various application requirements and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: This device is designed to function over an extended temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package / Case: It is available in an 8-SOIC (0.154", 3.90mm Width) package, providing a compact footprint for space-constrained applications.
  • Write Cycle Time: The EEPROM features a fast write cycle time, allowing for quick data updates and minimizing downtime for systems that require frequent data changes.
  • Endurance: It boasts a high endurance level, with typically 1 million erase/write cycles, ensuring long-term reliability and performance.
  • Data Retention: Data retention is rated for a minimum of 200 years, offering a stable and durable storage solution for critical data.

Whether you're developing consumer electronics, industrial controls, automotive systems, or IoT devices, the 11LC161T-E/SN EEPROM from Microchip Technology is an excellent choice for your non-volatile memory needs. Its combination of size, speed, and stability makes it a versatile and indispensable component in modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess