EN
  • EN
  • DE

24FC64T-I/OT

Part No 24FC64T-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT I2C SOT23-5  /  EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 24FC64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24FC64T-I/OT-ND,24FC64T-I/OTTR,24FC64T-I/OTCT,24FC64T-I/OTDKR
Standard Package 3,000
Win Source Part Number 993407-24FC64T-I/OT
Ultra Librarian 3D Model Ultra Librarian 24FC64T-I/OT CAD Model

Description

Product Overview: 24FC64T-I/OT

The 24FC64T-I/OT is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leader in microcontroller and analog semiconductors. This serial EEPROM offers a substantial 64-Kilobit storage space, making it an ideal non-volatile memory solution for a wide array of applications requiring data storage, such as configuration parameters, device calibration, and user interface data.

Key Features

  • Memory Size: 64 Kbits (8,192 x 8)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage: 2.5V to 5.5V, accommodating a variety of logic levels and providing design flexibility.
  • Speed: Fast data transfer rates with I2C clock frequencies of up to 1 MHz.
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The device is available in a SOT-23-5 package, which is ideal for space-constrained applications.
  • Write Protection: Includes software write protection for the entire memory array.

Applications

The versatility of the 24FC64T-I/OT makes it suitable for applications in various industries, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Medical Devices
  • Telecommunications

Reliability and Support

Microchip Technology is renowned for its commitment to quality and long-term reliability. The 24FC64T-I/OT EEPROM is a testament to this, built to meet high standards of performance and endurance. Additionally, Microchip provides comprehensive technical support and resources, ensuring that designers can fully utilize the features of this EEPROM in their projects.

Ordering Information

To purchase the 24FC64T-I/OT or to obtain more information about this product and other EEPROM solutions from Microchip Technology, visit their official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8169 $53.0985
150+ $0.6703 $100.5450
235+ $0.6494 $152.6090
320+ $0.6284 $201.0880
415+ $0.6075 $252.1125
555+ $0.5446 $302.2530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess