Products specifications

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics/BI
Series 25
Package Tube
Product Status Active
Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension -
Base Product Number 25XR
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 1377431-25XR10KLF
Ultra Librarian 3D Model Ultra Librarian 25XR10KLF CAD Model

Description

The 25XR10KLF is a trimmer potentiometer manufactured by TT Electronics/BI. It belongs to the 25 series of potentiometers, which are known for their high quality and reliability.

  • Series: 25
  • Resistance: 10 kOhms
  • Power Rating: 0.5W
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Mounting Type: through-hole
  • Adjustment: side adjustment

You May Also Be Interested in

Bourns Inc.
TRIMMER 25K OHM 0.25W GW TOP ADJ
Need more? Email Us
ECAD model for 3269W-1-253LF
Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for 3262X-1-102LF
Bourns Inc.
3296 - 3/8 ” Square Trimpot® Trimming Potentiometer | TRIMMER 1K OHM 0.5W PC PIN TOP
Lowest to $0.5746
ECAD model for 3296W-1-102
Bourns Inc.
TRIMMER 1K OHM 0.25W GW SIDE ADJ
Need more? Email Us
ECAD model for 3269P-1-102LF
Bourns Inc.
TRIMMER 2K OHM 0.25W GW SIDE ADJ
Need more? Email Us
ECAD model for 3269X-1-202LF
Bourns Inc.
TRIMMER 50K OHM 1W PC PIN SIDE
Need more? Email Us
ECAD model for 3059P-1-503LF
TT Electronics
TRIMMER 100K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for 72PTR100KLF
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for Y50515K00000J0L
Vishay
TRIMMER 47K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for T7YB473MB40

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention