EN
  • EN
  • DE

24LC01BT-E/ST

Part No 24LC01BT-E/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 8TSSOP  /  EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 3.5 µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC01B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC01BTE/ST,24LC01BT-E/STDKR,24LC01BT-E/ST-NDR,24LC01BT-E/STCT,24LC01BT-E/STTR,24LC01BT-E/ST-ND
Standard Package 2,500
Win Source Part Number 1036024-24LC01BT-E/ST
Ultra Librarian 3D Model Ultra Librarian 24LC01BT-E/ST CAD Model

Description

Microchip Technology's 24LC01BT-E/ST EEPROM

The 24LC01BT-E/ST is a high-quality, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage solutions across a wide range of applications. This particular EEPROM offers a storage capacity of 1 Kbit, organized as 128 x 8 bits, which is ideal for storing configuration settings, calibration data, and small application data where low-power and low-voltage operation is essential.

Featuring a standard I<sup>2C Serial Interface, the 24LC01BT-E/ST allows for easy integration into most microcontroller-based systems. It supports a bidirectional data transfer protocol, which is highly efficient for embedded systems where pin count and space are limited. The device is capable of operating in the voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.

With a compact TSSOP (Thin Shrink Small Outline Package) form factor, the 24LC01BT-E/ST is designed for surface-mount technology, providing a space-saving solution on printed circuit boards. This packaging makes it particularly suitable for applications where board real estate is at a premium, such as in portable devices and wearables.

One of the standout features of this EEPROM is its low-power consumption, which is critical for battery-operated devices. It also includes a write protect pin that ensures data integrity by preventing accidental data overwrites. The device supports a maximum clock frequency of 400 kHz, enabling quick data access and programming which is beneficial for applications that require fast update rates.

Moreover, the 24LC01BT-E/ST is designed with a high reliability and long data retention capability, with a data retention period of over 200 years and the ability to endure a minimum of one million write cycles. This robustness ensures that it can meet the demands of applications where data must be preserved over long periods without power.

In conclusion, the Microchip Technology 24LC01BT-E/ST EEPROM is an excellent choice for designers seeking a small, low-power, and reliable non-volatile memory solution. Its easy-to-use I<sup>2C interface, coupled with its compact packaging and robust performance, makes it an ideal component for a plethora of applications in the industrial, automotive, consumer electronics, and telecommunications sectors.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess