EN
  • EN
  • DE

CAT24C04JI-RE10

Part No CAT24C04JI-RE10
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239570-CAT24C04JI-RE10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C04JI-RE10 CAD Model

Description

ON Semiconductor CAT24C04JI-RE10 EEPROM

The CAT24C04JI-RE10 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from ON Semiconductor, renowned for its reliability and versatility. This particular model is part of the Serial EEPROM Series, which is designed for a wide range of applications requiring non-volatile memory storage.

With a storage capacity of 4 Kb (or 512 bytes), the CAT24C04JI-RE10 is well-suited for storing configurations, settings, and small amounts of data that must be preserved across power cycles. It utilizes the I2C (Inter-Integrated Circuit) serial interface, which is a popular communication protocol for embedded systems due to its simplicity and efficiency. The I2C interface allows for easy integration into most microcontroller-based systems, making the CAT24C04JI-RE10 a flexible choice for designers.

The device operates over a wide voltage range, typically from 1.8V to 5.5V, which makes it compatible with both low-power and standard logic level systems. This feature is particularly beneficial for battery-operated devices where power consumption is a critical factor. Additionally, the CAT24C04JI-RE10 boasts a robust endurance of 1 million write cycles and a data retention period of 100 years, ensuring that data remains safe and intact over an extended period.

ON Semiconductor has packaged the CAT24C04JI-RE10 in an industry-standard 8-pin JEDEC SOIC package, which is suitable for surface-mount technology (SMT). The compact form factor of the device allows for a minimal footprint on printed circuit boards, which is essential for space-constrained applications.

Key features of the CAT24C04JI-RE10 include:

  • 4 Kb (512 x 8) memory capacity
  • I2C serial interface for easy communication
  • Wide voltage range (1.8V to 5.5V) for versatile use
  • High endurance with 1 million write cycles
  • Long data retention of 100 years
  • 8-pin SOIC package for SMT

Whether it's for personal electronics, industrial controls, or automotive systems, the CAT24C04JI-RE10 from ON Semiconductor is engineered to meet the demands of any application requiring a reliable and durable EEPROM solution.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess