EN
  • EN
  • DE

SST39LF802C-55-4C-EKE

Part No SST39LF802C-55-4C-EKE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TSOP  /  FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39LF802
Other Names SST39LF802C554CEKE
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254248-SST39LF802C-55-4C-EKE
Ultra Librarian 3D Model Ultra Librarian SST39LF802C-55-4C-EKE CAD Model

Description

Microchip Technology SST39LF802C-55-4C-EKE Flash Memory

The SST39LF802C-55-4C-EKE is a high-quality, reliable flash memory device from Microchip Technology, designed for a wide range of applications that require data storage and retrieval. This non-volatile memory product provides an ideal solution for embedded systems, offering a perfect blend of performance, durability, and cost-effectiveness.

This particular model features a 8-Megabit capacity, allowing for ample storage space for firmware, boot code, or user data. The 55 ns access time ensures swift read operations, which is critical for applications where speed is a key requirement. The device operates with a single power supply voltage of 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of microcontrollers and processors.

The SST39LF802C-55-4C-EKE comes in a 32-lead TSOP (Thin Small Outline Package) which is widely accepted in the industry for its space-saving design. This package type is especially beneficial for compact devices where board space is at a premium. The endurant design of this flash memory supports a minimum of 100,000 erase and program cycles, with a data retention of at least 20 years, ensuring long-term reliability for products that are often deployed in the field for extended periods.

One of the key features of this Microchip flash memory is its compatibility with the industry-standard JEDEC single-power-supply Flash standard. This ensures that the device can be easily integrated into existing designs without the need for significant re-engineering, saving both time and resources for developers. Additionally, the SST39LF802C-55-4C-EKE supports Sector-Erase and Block-Erase operations, providing flexibility for data management and contributing to its ease of use.

In summary, the SST39LF802C-55-4C-EKE from Microchip Technology is a robust and versatile flash memory component that offers a balanced combination of performance, power efficiency, and storage capacity. Its user-friendly interface and standard packaging make it an excellent choice for a multitude of applications in the embedded systems market.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess