EN
  • EN
  • DE

M24256-DRMF3TG/K

Part No M24256-DRMF3TG/K
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC EEPROM 256KBIT I2C 1MHZ 8MLP  /  EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-MLP (2x3)
Base Product Number M24256
Other Names 497-15355-1,497-15355-2,497-15355-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254107-M24256-DRMF3TG/K
Ultra Librarian 3D Model Ultra Librarian M24256-DRMF3TG/K CAD Model

Description

The M24256-DRMF3TG/K is a high-performance 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. This EEPROM is designed with the most advanced technology, offering a robust storage solution for a wide range of applications.

Key Features:

  • Memory Size: 256 Kbit, organized as 32,768 x 8 bits, which provides ample storage for user data and configuration settings.
  • Interface: Two-wire I²C serial interface support, facilitating easy integration into existing systems with minimal pin count, and compatibility with a wide variety of microcontrollers and processors.
  • Speed: Fast write speed and a high clock frequency of up to 1 MHz, enabling efficient data handling and quick updates to stored information.
  • Supply Voltage: Operating voltage range of 1.8V to 5.5V, making it suitable for use in both low-power and standard applications.
  • Write Cycle Endurance: Capable of 1 million write cycles with a data retention of 40 years, ensuring reliability and longevity of the stored data.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing for operation in harsh environments.
  • Packaging: Available in a compact SO8N package, which is ideal for space-constrained applications.

Applications:

The M24256-DRMF3TG/K is versatile and can be used in various applications such as:

  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Automotive systems
  • Smart metering
  • Portable devices

With its robust design and reliability, the M24256-DRMF3TG/K EEPROM from STMicroelectronics is an excellent choice for designers looking for a non-volatile memory solution that provides stable and enduring data storage. Its compatibility with the I²C bus interface ensures that it can be easily integrated into a wide array of electronic systems, making it a versatile component for many applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6817 $50.9523
46+ $2.2004 $101.2184
71+ $2.1316 $151.3436
97+ $2.0628 $200.0916
126+ $1.9941 $251.2566
168+ $1.7878 $300.3504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess