EN
  • EN
  • DE

SST39WF800B-70-4I-C2QE

Part No SST39WF800B-70-4I-C2QE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFLGA
Supplier Device Package 48-XFLGA (6x4)
Base Product Number SST39WF800B
Standard Package 666
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254234-SST39WF800B-70-4I-C2QE
Ultra Librarian 3D Model Ultra Librarian SST39WF800B-70-4I-C2QE CAD Model

Description

Microchip Technology's SST39WF800B-70-4I-C2QE Flash Memory

The SST39WF800B-70-4I-C2QE is a high-quality, reliable flash memory device produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular flash memory chip is part of the SST39 Series, which is renowned for its high performance and durability. Designed to meet the rigorous demands of modern electronic applications, this dual-bank, multi-purpose flash memory is an excellent choice for a wide range of uses, including embedded computing, telecommunications, and industrial applications.

With a storage capacity of 8 Mbit (1M x 8-bit), the SST39WF800B-70-4I-C2QE offers ample space for firmware storage, boot code, and data logging. It operates with a fast read access time of 70 ns, ensuring quick retrieval of data and efficient performance in time-critical tasks. The device features a wide operating voltage range from 2.7V to 3.6V, making it versatile and suitable for various circuit designs.

This flash memory is designed with a flexible sector architecture, which includes 8 KB x 128 sectors, providing enhanced data management and allowing for efficient memory allocation. The sector-erase and block-erase capabilities allow for easy modification of data, which is essential for applications that require frequent updates to stored information.

One of the most significant advantages of the SST39WF800B-70-4I-C2QE is its endurance. The device is rated for a minimum of 100,000 erase and program cycles, ensuring a long operational life. Additionally, it boasts a data retention of at least 20 years, providing a stable and reliable storage solution over extended periods.

The package of the SST39WF800B-70-4I-C2QE is a 48-lead TSOP (Type I), which is widely accepted in the industry and compatible with standard surface-mount technology. This makes it straightforward to integrate into various designs without the need for specialized mounting techniques.

In summary, the SST39WF800B-70-4I-C2QE from Microchip Technology is a robust and high-speed flash memory device that offers excellent reliability, data retention, and ease of integration, making it an ideal choice for designers looking to enhance their systems with a dependable memory solution.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess