EN
  • EN
  • DE

SST39LF010-55-4C-NHE

Part No SST39LF010-55-4C-NHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39LF010
Standard Package 30
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254232-SST39LF010-55-4C-NHE
Ultra Librarian 3D Model Ultra Librarian SST39LF010-55-4C-NHE CAD Model

Description

Microchip Technology SST39LF010-55-4C-NHE Flash Memory

The SST39LF010-55-4C-NHE is a high-quality, reliable flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory product is designed to offer a flexible and economical storage solution for a wide range of applications in the consumer, industrial, automotive, and telecommunications sectors.

Key Features

  • Memory Type: The SST39LF010-55-4C-NHE is a non-volatile flash memory device, which means that it retains data without the need for a power supply.
  • Storage Capacity: It offers a storage capacity of 1 Megabit (128K x 8), providing ample space for firmware storage, parameter settings, or small application code.
  • Performance: This flash memory operates at a speed of 55ns, ensuring fast read and program operations which are essential for high-performance applications.
  • Endurance: The device is built for reliability, with a typical endurance of 100,000 cycles, making it suitable for applications that require frequent data updates.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, compatible with a variety of microcontroller and digital circuit voltage levels.
  • Temperature Range: The SST39LF010-55-4C-NHE is designed to withstand industrial temperature ranges from -40°C to +85°C, making it robust for harsh environments.
  • Package: It comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
  • Access Time: With a fast access time, this memory enables quick data retrieval, contributing to the overall efficiency of the system it is integrated into.

Applications

The versatility of the SST39LF010-55-4C-NHE makes it suitable for a variety of applications, including:

  • Embedded systems that require a bootable non-volatile memory
  • Storage of configuration or calibration data that must persist through power cycles
  • Replacement of traditional EEPROM devices in legacy systems
  • Use in consumer electronics where reliable data storage is essential

In summary, the SST39LF010-55-4C-NHE from Microchip Technology is a robust and reliable flash memory solution that offers excellent performance and durability for a wide range of applications. Its ease of integration, coupled with Microchip's reputation for quality, makes it an excellent choice for designers looking for a dependable storage solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7408 $52.1488
26+ $3.8899 $101.1374
40+ $3.7683 $150.7320
55+ $3.6468 $200.5740
71+ $3.5252 $250.2892
95+ $3.1606 $300.2570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,398 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess