EN
  • EN
  • DE

SST39VF200A-70-4I-B3KE

Part No SST39VF200A-70-4I-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF200
Other Names SST39VF200A704IB3KE
Standard Package 480
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254275-SST39VF200A-70-4I-B3KE
Ultra Librarian 3D Model Ultra Librarian SST39VF200A-70-4I-B3KE CAD Model

Description

Product Overview: SST39VF200A-70-4I-B3KE

Manufacturer: Microchip Technology

The SST39VF200A-70-4I-B3KE is a high-performance, non-volatile flash memory device from Microchip Technology. It is part of the SST39 Series and is designed to deliver reliable data storage with quick access times, making it an ideal choice for a wide range of applications including embedded systems, consumer electronics, and telecommunications equipment.

Key Features

  • Memory Size: The device comes with a memory size of 2 Mbit, providing ample space for firmware storage, code shadowing, and data logging.
  • Speed: With an access time of 70 ns, it ensures fast read operations, contributing to the overall system performance.
  • Interface Type: It features a parallel interface for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: Operating at a voltage range of 2.7V to 3.6V, the SST39VF200A is suitable for low-power applications and battery-operated devices.
  • Temperature Range: This flash memory is designed to operate over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Packaging: The device is available in a 48-Ld TSOP package, which is conducive for PCB space saving and is compatible with standard surface-mount assembly processes.
  • Endurance: It offers a minimum of 100,000 erase and program cycles, ensuring a long lifespan for applications that require frequent data updates.

Applications

The SST39VF200A-70-4I-B3KE flash memory is versatile and can be used in various devices and systems, including:

  • Embedded Control Systems
  • Consumer Electronics
  • Telecommunication Devices
  • Networking Hardware
  • Automotive Electronics
  • Industrial Control Systems

With its robust design and compatibility with industrial standards, the SST39VF200A-70-4I-B3KE from Microchip Technology provides a reliable storage solution for designers and engineers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess