EN
  • EN
  • DE

SST39LF200A-55-4C-B3KE

Part No SST39LF200A-55-4C-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39LF200
Standard Package 480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254273-SST39LF200A-55-4C-B3KE
Ultra Librarian 3D Model Ultra Librarian SST39LF200A-55-4C-B3KE CAD Model

Description

Microchip Technology SST39LF200A-55-4C-B3KE Flash Memory

The SST39LF200A-55-4C-B3KE is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from Microchip Technology, designed to deliver reliable storage solutions for a wide range of applications. This device offers a storage capacity of 2 Mbit, organized as 256K x 8 bits, providing ample space for firmware storage, code shadowing, boot code, and data storage in embedded systems.

Operating with a supply voltage range of 2.7V to 3.6V, the SST39LF200A is optimized for low-power consumption, making it an excellent choice for battery-operated and portable devices. The flash memory operates at a speed of 55 ns, ensuring fast read and write cycles that are crucial for applications demanding quick data access and high-speed program execution.

The memory chip comes in a 48-LFBGA (Known Good Die) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Its B3KE die revision ensures that users benefit from the latest improvements and features provided by Microchip Technology.

One of the key features of the SST39LF200A-55-4C-B3KE is its support for Sector-Erase and Block-Erase operations, which allows for flexible data management and efficient memory utilization. This capability is particularly useful for applications that require frequent updates or modifications to stored data.

Furthermore, the device boasts high endurance with a minimum of 100,000 erase and program cycles per sector, coupled with a data retention of at least 100 years. This level of reliability ensures that the flash memory can withstand the rigors of long-term operation without compromising data integrity.

In terms of compatibility, the SST39LF200A-55-4C-B3KE is designed for easy integration into existing designs, thanks to its industry-standard pinout and command set. This allows designers to easily upgrade their systems or use the chip in new designs without significant alterations to the hardware or software architecture.

Overall, the SST39LF200A-55-4C-B3KE from Microchip Technology is a robust and versatile flash memory solution that delivers high-speed performance, low power consumption, and reliable data retention, making it an ideal choice for a broad array of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess