EN
  • EN
  • DE
  • IT

ASP1400AMNTXG

Part No ASP1400AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IMVP8 3+2+1 SVID CONTROLL / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911781-ASP1400AMNTXG
Ultra Librarian 3D Model Ultra Librarian ASP1400AMNTXG CAD Model

Description

ON Semiconductor ASP1400AMNTXG Overview

The ON Semiconductor ASP1400AMNTXG is a cutting-edge, high-performance power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This versatile and efficient component offers a wide range of features that make it an ideal choice for a variety of applications, including computing, networking, and industrial systems.

Key Features

  • High Efficiency: The ASP1400AMNTXG is engineered for optimal power conversion efficiency, which helps to reduce energy consumption and heat generation in systems where it is employed.
  • Compact Design: With its small footprint, this PMIC is perfect for space-constrained applications, enabling designers to minimize the size of their power supply solutions without compromising on performance.
  • Versatile Voltage Support: It supports a wide range of input and output voltages, giving engineers the flexibility to use it in various configurations and with different power requirements.
  • Advanced Protection Features: The device includes over-current, over-voltage, under-voltage, and thermal protection circuits, ensuring the safety and reliability of the end application.
  • Programmable Parameters: Many of the ASP1400AMNTXG's operating parameters can be programmed, allowing for customized power management tailored to the specific needs of the application.

Applications

The ASP1400AMNTXG's robust feature set makes it suitable for a broad range of applications. It is commonly used in:

  • Server and enterprise computing solutions where efficient power management is critical.
  • Networking equipment, including switches and routers, which require stable and reliable power delivery.
  • Industrial systems that demand rugged components capable of withstanding harsh operating conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ASP1400AMNTXG is no exception. It is built to the highest standards, ensuring that it performs reliably over an extended operational lifespan. This PMIC is a testament to ON Semiconductor's dedication to providing components that lead the industry not only in performance but also in dependability.

In summary, the ON Semiconductor ASP1400AMNTXG is a powerful and flexible power management solution that offers efficiency, compactness, and reliability for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.6557
Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess