EN
  • EN
  • DE

VT1334SFCX

Part No VT1334SFCX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTERFACE CONTROLLER / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number VT1334
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 847887-VT1334SFCX
Ultra Librarian 3D Model Ultra Librarian VT1334SFCX CAD Model

Description

Maxim Integrated presents the VT1334SFCX, a state-of-the-art voltage regulator designed to deliver high efficiency and reliability for a wide range of applications. This advanced component is engineered to meet the stringent requirements of today's electronic devices, offering a compact solution for power management challenges.

Key Features

  • High Efficiency: The VT1334SFCX boasts an exceptional efficiency rate, minimizing energy loss and heat generation, thus extending the life of your product.
  • Compact Design: With its small form factor, this voltage regulator is ideal for use in space-constrained applications without compromising on performance.
  • Wide Input Voltage Range: It accommodates a broad range of input voltages, ensuring versatility and compatibility with various power supplies.
  • Stable Output: The regulator maintains a stable output voltage, providing consistent power to sensitive electronic components and enhancing overall device reliability.
  • Thermal Protection: Integrated thermal protection features safeguard the regulator from overheating, contributing to safe operation under varying conditions.

Applications

The VT1334SFCX is an excellent choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Networking Equipment
  • Industrial Systems
  • Telecommunications Infrastructure

Technical Specifications

This voltage regulator is built to accommodate modern technical demands with specifications that ensure optimal performance across a variety of use cases. Key technical details include a specific input voltage range, output voltage settings, maximum output current, efficiency ratings, and package type. For detailed specifications, designers and engineers should consult the VT1334SFCX datasheet.

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The VT1334SFCX voltage regulator is no exception, backed by rigorous testing and validation to meet industry standards. Customers can also expect exceptional support from Maxim's technical team, ensuring a smooth integration of the VT1334SFCX into their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,625 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess