Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TLC7733
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686544-TLC7733MJGB
Ultra Librarian 3D Model Ultra Librarian TLC7733MJGB CAD Model

Description

Introducing the TLC7733MJGB Voltage Supervisor from Texas Instruments

The TLC7733MJGB is a precision voltage supervisor designed to monitor supply voltages in digital systems. Manufactured by the renowned semiconductor company, Texas Instruments, this component ensures that microprocessors and other sensitive digital systems operate within their proper voltage ranges, enhancing system reliability and preventing potential damage due to unexpected power fluctuations.

This voltage supervisor is a part of the TLC77xx family, known for its low power consumption and high accuracy. The TLC7733MJGB specifically provides a fixed-sense threshold voltage of 3.3V, which is ideal for 3.3V logic systems. When the supply voltage, V<sub>DD, drops below the threshold, the reset output is triggered, which remains active until V<sub>DD rises above the threshold plus a hysteresis margin. This ensures that the system has a stable power supply before resuming operation.

Key features of the TLC7733MJGB include:

  • Power-On Reset Control - Monitors the supply voltage and keeps the reset output active as the voltage rises to ensure the system starts in a known state.
  • Programmable Delay - Offers an adjustable delay time through an external capacitor, which can be tailored to specific system requirements.
  • Low Supply Current - With a typical supply current of 9 µA, it is suitable for power-sensitive applications.
  • Temperature Range - Operates over a wide temperature range, making it versatile for various environmental conditions.
  • 8-Pin SOIC Package - The small outline integrated circuit (SOIC) package allows for compact PCB designs and is suitable for automated assembly processes.

The TLC7733MJGB is a vital component for applications that require precise voltage monitoring, such as portable devices, embedded systems, and industrial controls. Its ability to provide a reliable reset signal makes it an essential part of any power management solution. With Texas Instruments' reputation for quality and performance, designers can trust the TLC7733MJGB to safeguard their digital systems from power-related issues.

You May Also Be Interested in

Semtech Corporation
FULL BRIDGE HIGH VOLTAGE FET DRI / Wireless Power Transmitter PMIC 28-QFN (5x5)
Lowest to $5.6478
ECAD model for TS61002-QFNR
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3A PG-TO252-5-11
Lowest to $1.2977
ECAD model for BTF3050TEATMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 11A PG-DSO-14-47-EP
Lowest to $4.8912
ECAD model for BTS50081EKBXUMA1
Rohm Semiconductor
Need more? Email Us
ECAD model for BV1LB010FPJ-CE1
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-TSDSO-14-22
Lowest to $2.3812
ECAD model for BTS70102EPAXUMA1
Linear Technology
IC SUPERCAP CHARGER 150MA 10DFN
Lowest to $7.4100
ECAD model for LTC3225EDDB#TRMPBF
Texas Instruments
IC WIRELESS PWR TX 64VQFN / Wireless Power Transmitter PMIC 64-VQFN (9x9)
Lowest to $14.7164
ECAD model for BQ500215RGCR
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-DSO-14-47-EP
Lowest to $2.5114
ECAD model for BTS50201EKAXUMA1
NXP / Nexperia
IC SYSTEM BASIS CHIP LIN 32-LQFP
Lowest to $3.3168
ECAD model for MC34910G5AC

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention