EN
  • EN
  • DE
  • IT

NCP1340B8D1R2G

Part No NCP1340B8D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 9SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle -
Frequency - Switching 360kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Type Surface Mount
Base Product Number NCP1340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372616-NCP1340B8D1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1340B8D1R2G CAD Model

Description

Introducing the NCP1340B8D1R2G from ON Semiconductor

ON Semiconductor's NCP1340B8D1R2G is a cutting-edge, high-performance component designed for the most demanding power supply applications. This device is a critical part of the power management landscape, offering a robust and efficient solution for engineers looking to optimize their power conversion systems.

Key Features

  • High-Efficiency Operation: The NCP1340B8D1R2G is engineered to maximize efficiency, which is crucial for reducing heat generation and improving the longevity of your product.
  • Quasi-Resonant Mode: It operates in a quasi-resonant mode, which minimizes switching losses and allows for quieter operation, making it ideal for noise-sensitive applications.
  • Variable Frequency Control: This device adjusts its switching frequency based on the load conditions, which helps in maintaining high efficiency across a wide range of loads.
  • Integrated Protections: ON Semiconductor has incorporated a suite of protection features including Over Voltage Protection (OVP), Over Current Protection (OCP), and Brown-Out Protection, ensuring the safe operation of your power supply under various conditions.

Applications

The NCP1340B8D1R2G is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • AC-DC Adapters
  • Off-Line Battery Chargers
  • Smart Meters
  • Standby and Auxiliary Power Supplies

Product Specifications

This device comes in a compact SOIC-8 package, which is perfect for space-constrained applications. It supports a wide range of input voltages, making it adaptable to global power standards. The NCP1340B8D1R2G is designed with the environment in mind, complying with energy-saving standards and contributing to the reduction of carbon footprint in electronic devices.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NCP1340B8D1R2G is no exception, built to meet the stringent requirements of the industry. It is produced in facilities that are certified for international quality standards, ensuring that each component meets the highest levels of performance and durability.

Whether you're designing a power supply for consumer electronics or industrial systems, the NCP1340B8D1R2G from ON Semiconductor is an excellent choice that combines efficiency, flexibility, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess