EN
  • EN
  • DE
  • IT

HV7351K6-G

Part No HV7351K6-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND DRIVER 80VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304059-HV7351K6-G
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Packaging  Tray
Part Status Active
Applications Ultrasound Imaging
Voltage - Supply 4.75V ~ 5.25V
Operating Temperature 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 80-VFQFN Exposed Pad
Supplier Device Package 80-QFN (11x11)
Ultra Librarian 3D Model Ultra Librarian HV7351K6-G CAD Model

Description

The Supertex HV7351 is an 8-channel programmable high voltage ultrasound transmit beamformer. Each channel is capable of swinging up to ±70V with an active discharge back to 0V. The outputs can source and sink more than 3.0A to achieve fast output rise and fall times. The active discharge is also capable of sourcing and sinking 3.0A for a fast return to ground. The topology of the HV7351 will significantly reduce the number of I/O logic control lines needed.

You May Also Be Interested in

Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.5638
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.5753
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696
Richtek USA Inc.
IC POWER MANAGEMENT / PMIC
Lowest to $27.3984
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $2.0866
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542
Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess