EN
  • EN
  • DE

PIC627

Part No PIC627
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC SWITCHING REGULATOR TO66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Active
Applications Switching Regulator
Voltage - Supply 100V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-4
Supplier Device Package TO-66
Base Product Number PIC627
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655693-PIC627
Ultra Librarian 3D Model Ultra Librarian PIC627 CAD Model

Description

The PIC627 is a highly versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications in the embedded systems market. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use, reliability, and cost-effectiveness.

The PIC627 boasts an advanced RISC architecture that enables it to deliver exceptional performance while maintaining low power consumption. It is well-suited for applications that require efficient operation, such as battery-powered devices, industrial control systems, and Internet of Things (IoT) products.

Key Features:

  • High-Performance RISC CPU: The core of the PIC627 operates at high speeds, allowing for quick processing and response times in time-critical applications.
  • Ample Program Memory: With a generous amount of flash memory, this microcontroller can store complex programs and support a wide variety of functions without the need for external memory components.
  • Rich Peripheral Set: The PIC627 comes equipped with a variety of built-in peripherals, including timers, serial communication modules, and ADCs, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Its design focuses on power efficiency, making it ideal for portable and remote applications where power availability is limited.
  • Robust Security Features: With features designed to protect against unauthorized access and code copying, the PIC627 helps to secure your applications against tampering and intellectual property theft.
  • Wide Operating Voltage Range: This microcontroller can operate across a broad voltage range, providing flexibility in powering the device under varying conditions.

Developers can also take advantage of Microchip's comprehensive development tools and software libraries to accelerate the design process and bring products to market faster. The PIC627 is supported by the MPLAB® Integrated Development Environment (IDE) and a range of programmer and debugger tools.

Whether you're designing complex industrial systems or innovative consumer electronics, the Microchip Technology PIC627 microcontroller offers the performance, versatility, and reliability needed to meet the demands of your next project.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess