EN
  • EN
  • DE

AR0331SRSC00SUCA0-DRBR

Part No AR0331SRSC00SUCA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-ILCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2048H x 1536V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 85°C (TA)
Base Product Number AR0331
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 759339-AR0331SRSC00SUCA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0331SRSC00SUCA0-DRBR CAD Model

Description

ON Semiconductor AR0331SRSC00SUCA0-DRBR

The ON Semiconductor AR0331SRSC00SUCA0-DRBR is a high-performance CMOS digital image sensor that captures high-quality images with a resolution of 3.1 Megapixels. With its advanced pixel technology, this sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for a variety of applications, including surveillance, industrial, medical, and automotive.

This sensor features a 1/3-inch optical format and incorporates a sophisticated on-chip image signal processor (ISP) that provides features such as automatic exposure control, white balance, and defect correction. The AR0331SRSC00SUCA0-DRBR operates at a maximum frame rate of 60 frames per second (fps) at full resolution, ensuring smooth video capture for high-motion scenes.

The sensor's dynamic range is enhanced through ON Semiconductor's proprietary technology, which allows it to capture both very bright and very dark areas of a scene simultaneously, with minimal loss of detail. This is particularly useful in scenarios where lighting conditions are challenging or rapidly changing.

With its electronic rolling shutter and global reset release, the AR0331SRSC00SUCA0-DRBR minimizes image artifacts such as motion blur, making it suitable for applications requiring precise image capture. The sensor also supports multiple interfaces, including a four-lane serial high-speed pixel interface (HiSPi), which enables high data throughput and low power consumption.

Designed for versatility, the AR0331SRSC00SUCA0-DRBR is equipped with a flexible programmable region of interest (ROI), allowing users to select specific areas for image capture. This feature is particularly useful for applications that do not require full-resolution images and can benefit from reduced data processing and storage requirements.

The sensor's compact package and low power requirements make it an excellent choice for portable and battery-powered devices. ON Semiconductor's commitment to quality ensures that the AR0331SRSC00SUCA0-DRBR meets the highest standards of performance and reliability, providing a robust imaging solution for advanced vision systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7773 $63.5546
4+ $26.0737 $104.2948
6+ $25.2589 $151.5534
9+ $24.4441 $219.9969
11+ $23.6293 $259.9223
15+ $21.1849 $317.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess