EN
  • EN
  • DE

SLK2501IPZP

Part No SLK2501IPZP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX OC-48 MULTIRATE 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol SONET/SDH
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 129405-SLK2501IPZP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLK2501IPZP CAD Model

Description

The SLK2501IPZP is a high-performance, advanced integrated circuit (IC) product from the renowned technology manufacturer, Texas Instruments.

  • Manufacturer: Texas Instruments
  • Description: This product is designed to provide an all-inclusive solution for a vast range of electronic applications. It is a testament to Texas Instruments' commitment to innovation, quality, and customer satisfaction. The SLK2501IPZP is a single-chip transceiver, a device that both transmits and receives analog or digital signals. This makes it an ideal solution for various communication systems, including but not limited to, telecommunications, networking, and wireless communication devices. This product from Texas Instruments is designed to work seamlessly with multiple communication protocols, providing flexibility and compatibility with a wide range of systems. One of the key features of the SLK2501IPZP is its high-speed data transmission capability. It is designed to handle high data rates, ensuring efficient and uninterrupted data flow. This makes it a suitable choice for applications that require high-speed data transfer, such as broadband communication, high-definition video streaming, and high-speed data servers. The SLK2501IPZP also stands out for its low power consumption. It is engineered with power-saving features that help reduce energy usage, making it an eco-friendly choice. This feature not only contributes to environmental sustainability but also helps reduce operational costs. In terms of reliability, the SLK2501IPZP is built to deliver consistent performance. It is made with high-quality materials and advanced manufacturing processes that ensure its durability and longevity. It is designed to withstand harsh operating conditions and provide stable performance even in demanding applications. Furthermore, the SLK2501IPZP is designed for easy integration into various systems. It comes in a compact form factor that allows for easy installation and integration into different devices. It also supports a wide range of voltages, making it compatible with various power sources. In conclusion, the SLK2501IPZP from Texas Instruments is a high-quality, high-performance, and reliable transceiver chip. It offers a comprehensive solution for various communication applications, thanks to its high-speed data transmission, low power consumption, and easy integration features. Whether you're designing a telecommunications system, a networking device, or a wireless communication device, the SLK2501IPZP is a product worth considering.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9605 $70.9605
2+ $68.7429 $137.4858
3+ $66.5254 $199.5762
4+ $64.3079 $257.2316
6+ $57.6554 $345.9324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess