EN
  • EN
  • DE

AR0330CM1C12SHAA0-DR

Part No AR0330CM1C12SHAA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series *
Package Tape & Reel (TR)
Base Product Number AR0330
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 488-AR0330CM1C12SHAA0-DRTR,Q8927936CJ,AR0330CM1C12SHAA0,2832-AR0330CM1C12SHAA0-DR,2156-AR0330CM1C12SHAA0-DR-OS,ONSONSAR0330CM1C12SHAA0-DR
Standard Package 1,520
Win Source Part Number 1027838-AR0330CM1C12SHAA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0330CM1C12SHAA0-DR CAD Model

Description

ON Semiconductor AR0330CM1C12SHAA0-DR CMOS Image Sensor

The ON Semiconductor AR0330CM1C12SHAA0-DR is a high-performance 3.4 Megapixel CMOS image sensor with a 1/3-inch optical format, providing exceptional image quality and advanced features suitable for a broad range of industrial and consumer applications. This sensor captures images in either linear or high dynamic range modes, with a rolling-shutter readout. It integrates sophisticated camera functions such as in-pixel binning, windowing, and both video and single frame modes.

It is designed with ON Semiconductor's advanced pixel technology, delivering superior low-light performance. The AR0330CM1C12SHAA0-DR operates at a maximum frame rate of 60 frames per second (fps) in 1080p resolution, ensuring smooth and clear video capture for high-motion scenes. The sensor's adaptability to varying lighting conditions makes it an ideal choice for security cameras, action cameras, drones, and automotive vision systems.

The sensor features a dynamic range of up to 100 dB in linear mode and up to 115 dB in high dynamic range (HDR) mode, which allows for clear image capture in both bright and low-light environments. Its digital interface is compatible with a wide range of processors and is designed for easy integration into existing systems.

ON Semiconductor's AR0330CM1C12SHAA0-DR sensor also comes with an array of programmable controls for frame rate, exposure, gain, cropping, and orientation, which gives designers flexibility to tailor the sensor to their specific application requirements. With its industry-leading performance and versatility, the AR0330CM1C12SHAA0-DR is a top choice for developers looking to create advanced imaging solutions.

Key Features:

  • 3.4 Megapixel resolution (2304H x 1536V)
  • 1/3-inch optical format
  • Advanced pixel technology for superior image quality
  • High dynamic range (HDR) and linear mode operation
  • Maximum frame rate of 60 fps at 1080p
  • Programmable controls for versatile application use
  • Compatible with a wide range of digital interfaces

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4601 $58.3803
8+ $15.9673 $127.7384
12+ $15.4684 $185.6208
16+ $14.9694 $239.5104
20+ $14.4705 $289.4100
27+ $12.9734 $350.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess