EN
  • EN
  • DE

MT9P111D00STCK28AC1-200

Part No MT9P111D00STCK28AC1-200
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Type CMOS
Pixel Size 1.4µm x 1.4µm
Active Pixel Array 2592H x 1944V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case Die
Supplier Device Package Die
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number MT9P111
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 928475-MT9P111D00STCK28AC1-200
Ultra Librarian 3D Model Ultra Librarian MT9P111D00STCK28AC1-200 CAD Model

Description

ON Semiconductor MT9P111D00STCK28AC1-200 Product Overview

The MT9P111D00STCK28AC1-200 from ON Semiconductor is a high-performance image sensor designed to meet the demanding needs of modern imaging applications. This sophisticated sensor is part of the well-regarded MT9P111 series, known for its exceptional image quality and advanced features, making it an ideal choice for a wide range of products including digital cameras, security systems, and industrial imaging solutions.

Key Features

  • Resolution: The sensor boasts a resolution of 5 Megapixels, providing crisp and clear images with fine detail.
  • Pixel Size: With a pixel size of 1.4 micrometers, the MT9P111D00STCK28AC1-200 achieves high sensitivity and improved low-light performance.
  • Optical Format: The 1/4-inch optical format is compatible with a wide range of lenses and optical systems, offering flexibility in system design.
  • Frame Rate: A high frame rate capability ensures smooth video capture, making it suitable for applications requiring dynamic imaging.
  • Interface: The sensor includes a sophisticated digital interface for seamless integration with a variety of host systems.

Advanced Imaging Features

  • Auto Focus: Integrated auto-focus control simplifies lens design and allows for sharp imaging in dynamic conditions.
  • Automatic Exposure: The sensor's automatic exposure adjustment ensures optimal image quality in varying lighting conditions.
  • Color Processing: On-chip color processing capabilities deliver vibrant and accurate color reproduction.

Applications

The MT9P111D00STCK28AC1-200 is versatile and can be used in a variety of applications, including:

  • Smartphones and tablet cameras
  • Webcams and video conferencing systems
  • Surveillance and security cameras
  • Industrial and medical imaging systems

ON Semiconductor's MT9P111D00STCK28AC1-200 image sensor is a powerful component that offers manufacturers the ability to incorporate high-quality imaging capabilities into their products. Its combination of resolution, performance, and advanced features ensures that it can meet the needs of even the most demanding imaging applications.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess