EN
  • EN
  • DE

AR0135CS2M00SUEA0-DPBR

Part No AR0135CS2M00SUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352962-AR0135CS2M00SUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0135CS2M00SUEA0-DPBR CAD Model

Description

The AR0135CS2M00SUEA0-DPBR is a high-performance CMOS digital image sensor from ON Semiconductor. This sensor features a 1/3-inch optical format and provides a resolution of 1.2 Megapixels. With its advanced pixel technology, it offers excellent low-light performance, making it an ideal choice for a wide range of applications including surveillance, automotive, industrial, and medical imaging systems.

Key Features

  • Resolution: The sensor boasts a high-resolution 1280 x 960 pixel array, capable of delivering crisp and clear images.
  • Pixel Size: With a 3.75 µm pixel pitch, it provides a balance between sensitivity and resolution.
  • Frame Rate: It supports a maximum frame rate of 45 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Shutter Type: The global shutter technology ensures that all pixels are exposed simultaneously, eliminating distortion and allowing for accurate image capture of fast-moving objects.
  • Dynamic Range: It offers a 71.27 dB dynamic range, ensuring that both bright and dark areas of a scene are captured with good detail.
  • Sensitivity: High sensitivity enables the sensor to perform exceptionally well in low-light conditions.
  • Interface: The sensor comes with a HiSPi (High-Speed Pixel Interface) capable of handling high data rates, ensuring fast image data transfer.

Applications

The versatility of the AR0135CS2M00SUEA0-DPBR sensor allows it to be used across various demanding applications:

  • Security and Surveillance Systems
  • Automotive Imaging
  • Industrial and Machine Vision
  • Medical Imaging Devices
  • Unmanned Aerial Vehicles (UAVs)

Additional Information

ON Semiconductor's AR0135CS2M00SUEA0-DPBR sensor is designed with reliability in mind, ensuring stable operation across different environmental conditions. It is available in a CSP-67 package and is compatible with a wide range of image signal processors (ISPs) for flexible system integration. With its advanced features and high-quality imaging capabilities, this sensor is an excellent choice for developers and manufacturers looking to enhance their imaging solutions.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $36.7315
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2408 $70.4816
4+ $28.9155 $115.6620
6+ $28.0119 $168.0714
8+ $27.1083 $216.8664
10+ $26.2047 $262.0470
13+ $23.4939 $305.4207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess