EN
  • EN
  • DE

AR0144CSSM00SUKA0-CPBR2

Part No AR0144CSSM00SUKA0-CPBR2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR0144CSSM00SUKA0-CPBR2OS
Standard Package 5
Win Source Part Number 1005083-AR0144CSSM00SUKA0-CPBR2
Ultra Librarian 3D Model Ultra Librarian AR0144CSSM00SUKA0-CPBR2 CAD Model

Description

The AR0144CSSM00SUKA0-CPBR2 from ON Semiconductor is a cutting-edge CMOS digital image sensor that offers superior imaging quality and performance for a wide range of applications. This sensor is designed to meet the rigorous demands of industrial, automotive, and consumer electronics markets, providing designers with a versatile and reliable imaging solution.

Key Features

  • Resolution: The AR0144CSSM00SUKA0-CPBR2 boasts a 1/4-inch optical format and provides a 1.0 Megapixel resolution (1280 x 800 pixels), allowing for clear and detailed images.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, this image sensor captures more light, enhancing low-light performance and image quality.
  • Frame Rate: It offers a high frame rate of up to 45 frames per second at full resolution, making it ideal for applications requiring fast image capture.
  • Shutter Type: The global shutter technology ensures that images of fast-moving objects are captured without distortion, which is critical for machine vision and motion analysis applications.
  • Interface: The sensor is equipped with a versatile HiSPi interface that supports high data rates for fast image data transfer.
  • Monochrome: This version of the sensor is monochrome, providing enhanced sensitivity and contrast for applications where color information is not essential.

Applications

The AR0144CSSM00SUKA0-CPBR2 is ideal for a variety of applications, including:

  • Advanced driver-assistance systems (ADAS)
  • Industrial automation and inspection
  • Machine vision systems
  • Surveillance and security cameras
  • Medical imaging devices
  • Unmanned aerial vehicles (UAVs)

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the AR0144CSSM00SUKA0-CPBR2 is no exception. It is designed to perform consistently in challenging environments and is backed by rigorous testing and validation to ensure it meets the highest industry standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7315 $73.4630
4+ $30.1388 $120.5552
6+ $29.1969 $175.1814
9+ $28.2552 $254.2968
11+ $27.3132 $300.4452
15+ $24.4878 $367.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess