EN
  • EN
  • DE

AR0132AT6C00XPEA0-TPBR

Part No AR0132AT6C00XPEA0-TPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number AR0132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355786-AR0132AT6C00XPEA0-TPBR
Ultra Librarian 3D Model Ultra Librarian AR0132AT6C00XPEA0-TPBR CAD Model

Description

ON Semiconductor AR0132AT6C00XPEA0-TPBR Product Overview

The AR0132AT6C00XPEA0-TPBR is a high-performance CMOS digital image sensor from ON Semiconductor's renowned AR0132AT series. This sensor is designed to deliver exceptional image quality with superior low-light performance, making it an ideal choice for a wide range of imaging applications including automotive, surveillance, and industrial imaging systems.

Key Features:

  • Pixel Count: The sensor boasts a resolution of 1.2 Megapixels, with a pixel array of 1280 x 960. This resolution is perfect for applications requiring a balance between high detail and moderate file sizes.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, the AR0132AT6C00XPEA0-TPBR captures more light per pixel, which translates to better image quality, especially in low-light conditions.
  • Optical Format: The 1/3-inch optical format is compatible with a wide range of lenses, offering flexibility in system design.
  • Frame Rate: This sensor supports a maximum frame rate of 45 frames per second at full resolution, ensuring smooth video capture for dynamic scenes.
  • Dynamic Range: It features an impressive 83 dB dynamic range, which allows the sensor to capture details in both bright and dark areas of an image.
  • Interface: The sensor is equipped with a two-lane MIPI (Mobile Industry Processor Interface), which provides a high-speed output interface for the transfer of data.

Advanced Imaging Capabilities:

The AR0132AT6C00XPEA0-TPBR incorporates advanced technologies such as global shutter functionality, which is essential for capturing fast-moving objects without distortion. Additionally, ON Semiconductor's A-PixHS™ BSI technology enhances sensitivity and low-light performance.

Applications:

Due to its versatility and high performance, the AR0132AT6C00XPEA0-TPBR is suitable for a variety of applications. It is particularly well-suited for automotive applications such as ADAS (Advanced Driver Assistance Systems), where reliable and clear vision is critical. It is also ideal for security and surveillance cameras, drones, and other industrial imaging solutions where high image quality is paramount.

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability. The AR0132AT6C00XPEA0-TPBR is no exception and is built to meet the stringent requirements of the most demanding imaging applications. With its robust design and advanced imaging capabilities, this sensor is set to be a valuable component in any high-performance imaging system.

You May Also Be Interested in

ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess