EN
  • EN
  • DE

AD637JR

Part No AD637JR
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wide-Band RMS-to-DC Converter | IC TRUE RMS/DC CONV WDBND 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Supply Current 2.2mA
Supply Voltage (V) ±3V ~ 18V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD637
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136695-AD637JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD637JR CAD Model

Description

The AD637JR is a high precision, wide bandwidth true RMS-to-DC converter integrated circuit, meticulously designed and manufactured by Analog Devices Inc. This sophisticated component is engineered to compute the true root-mean-square level of complex waveforms, with a crest factor of up to 6.0 at full-scale input, and offers a high level of accuracy and ease of use for designers and engineers.

Key Features

  • High Accuracy: The AD637JR boasts a tight initial accuracy of ±0.2 mV ±0.3% of reading. This ensures precise computations of the RMS value of input signals.
  • Wide Bandwidth: With a bandwidth of 8 MHz for small signals and 600 kHz for full-scale input, the AD637JR can handle a variety of signal types, from audio to RF.
  • Low Power: Optimized for low power consumption, the device operates on a single 5 V to 36 V supply, or ±2.5 V to ±18 V dual supplies, which makes it suitable for battery-powered devices and other power-sensitive applications.
  • Flexible Output: The output is directly calibrated in volts RMS, with a scale factor of 200 mV RMS/V, simplifying the design of analog meter circuits and reducing the need for complex calibration routines.
  • Temperature Stability: The AD637JR maintains its performance across a wide temperature range, ensuring reliability in various operating conditions.

Applications

The AD637JR is versatile and can be used in a broad array of applications, including:

  • AC power measurement for relay control systems and power monitoring
  • Signal processing for audio and broadcast equipment
  • RMS measurement for handheld multimeters and test equipment
  • Transient signal detection for communications systems

Package and Quality

The device is offered in a compact 16-pin SOIC package, making it suitable for space-constrained applications. As a product of Analog Devices Inc., the AD637JR adheres to high-quality standards and is subject to rigorous testing to ensure performance and reliability.

For engineers and designers looking for a reliable RMS-to-DC converter with high accuracy and wide bandwidth, the AD637JR from Analog Devices Inc. is an excellent choice that combines performance with ease of integration into various electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3928 $57.5712
8+ $13.4643 $107.7144
12+ $13.0000 $156.0000
17+ $12.0714 $205.2138
22+ $11.6071 $255.3562
27+ $11.1429 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,887 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess