EN
  • EN
  • DE

FDC2114QRGHTQ1

Part No FDC2114QRGHTQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description 28-BIT CAPACITANCE-TO-DIGITAL CO / Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 16-Pin WQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Interface
Input Type Capacitive
Output Type I2C
Operating Supply Current 2.1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 774466-FDC2114QRGHTQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Family Name FDC2114-Q
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian FDC2114QRGHTQ1 CAD Model

Description

Overview of Texas Instruments FDC2114QRGHTQ1

The Texas Instruments FDC2114QRGHTQ1 is a high-performance, multi-channel capacitive sensing integrated circuit designed for automotive and industrial applications. This precision device offers a robust solution for touch sensing, proximity detection, and material property measurement. By employing capacitive-sensing technology, the FDC2114QRGHTQ1 can detect and measure anything from the human touch to the presence of any conductive or dielectric object in its vicinity.

Key Features

  • Multi-Channel: The device features four capacitive sensing input channels, providing flexibility for multiple sensor types and configurations.
  • High Resolution: It offers high-resolution sensing with increased noise immunity, which is crucial for stable and accurate measurements.
  • Auto-Tuning: The FDC2114QRGHTQ1 comes with built-in auto-tuning capabilities to compensate for environmental changes and maintain optimal performance without manual intervention.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, making it ideal for battery-powered applications.
  • Robust Design: The IC is built to withstand harsh automotive environments and is compliant with automotive industry standards for reliability and longevity.

Applications

The versatility of the FDC2114QRGHTQ1 lends itself to a wide range of applications. In the automotive sector, it can be used for in-cabin touch controls, such as touch-sensitive buttons and sliders, as well as proximity detection for keyless entry systems. In industrial settings, the device is well-suited for liquid level sensing, material analysis, and machine control interfaces.

Technical Specifications

The FDC2114QRGHTQ1 operates over a supply voltage range of 2.7V to 3.6V and features an I2C interface for communication with microcontrollers. It is available in a compact 16-pin QFN package, which is conducive to space-constrained designs. The device also includes an integrated shield driver for sensor shielding, which helps to reduce the influence of external noise and improve measurement accuracy.

With its advanced features and robust design, the Texas Instruments FDC2114QRGHTQ1 is a top choice for designers looking to implement reliable capacitive sensing in their automotive or industrial products.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess