EN
  • EN
  • DE
  • IT

ADM1032AR-REEL

Part No ADM1032AR-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117276-ADM1032AR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1032AR-REEL CAD Model

Description

Product Overview: ADM1032AR-REEL from ON Semiconductor

The ADM1032AR-REEL is a high-precision, dual-channel digital thermometer and under/over temperature alarm, engineered to provide advanced thermal monitoring in a variety of systems. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this device is designed to accurately measure temperature and provide a controlled response to temperature variations.

Key Features

  • Temperature Monitoring: The ADM1032AR-REEL is capable of monitoring the temperature of both its own die as well as a remote thermal diode, which can be located on a processor or other integrated circuits.
  • High Accuracy: This device offers excellent temperature reading accuracy of ±1°C for the on-die sensor and ±3°C for the remote sensor, ensuring precise temperature management.
  • Programmable Over/Under Temperature Alarms: It features programmable set points for the overtemperature and undertemperature alarms, allowing for customized thermal management strategies.
  • Serial Interface: Communication with the ADM1032AR-REEL is handled through a 2-wire serial interface, which is compatible with the System Management Bus (SMBus) protocol, facilitating easy integration into existing systems.
  • Versatility: The device's wide temperature measurement range (-55°C to +125°C for the local sensor and -40°C to +125°C for the remote sensor) makes it suitable for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a low supply voltage from 3.0V to 5.5V, minimizing power consumption within a system.

Applications

The ADM1032AR-REEL is a versatile component that can be utilized in a broad range of applications. It is particularly useful in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Environmental Control Systems
  • Industrial and Medical Equipment
  • Embedded Systems
  • Telecommunications Infrastructure

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ADM1032AR-REEL is available in a compact SOIC-8 package and is part of a product series that has been rigorously tested to ensure reliability and performance under varying conditions, making it a trusted choice for thermal management solutions.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.2208
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7973
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.6277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9644 $57.8640
125+ $0.9023 $112.7875
195+ $0.8711 $169.8645
280+ $0.8090 $226.5200
360+ $0.7778 $280.0080
450+ $0.7467 $336.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess