EN
  • EN
  • DE

ICL7107CMH+

Part No ICL7107CMH+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Tray
Product Status Active
Type ADC
Number of Channels 1
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number ICL7107
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920778-ICL7107CMH+
Ultra Librarian 3D Model Ultra Librarian ICL7107CMH+ CAD Model

Description

The ICL7107CMH+ is a high-performance, low-power, 3.5 digit analog-to-digital converter (ADC) with a built-in 7-segment decoder, display drivers, a reference, and a clock. Manufactured by Maxim Integrated, this integrated circuit (IC) is designed to interface with a liquid crystal display (LCD) and is capable of direct driving a multiplexed 7-segment display with minimal external components. It is ideal for battery-operated applications due to its low power consumption.

Key Features

  • Simple Single Chip Display Interface
  • Low Power Design: Ideal for Battery-Operated Systems
  • High Impedance Differential Inputs
  • Integrated Oscillator to Reduce External Components
  • True Differential Inputs and Reference for High Noise Immunity

Applications

The versatility of the ICL7107CMH+ makes it suitable for a wide range of applications. It is commonly used in digital voltmeters, temperature meters, frequency counters, and other measurement tools that require a digital readout. Its low power consumption and high integration make it particularly well-suited for portable, battery-operated devices where power efficiency is critical.

Performance Specifications

The device features a guaranteed zero reading for 0V input on all scales, ensuring accuracy and reliability. It also boasts a high input impedance of 1 GΩ, which minimizes loading on the measured circuit. The ICL7107CMH+ operates on a single power supply ranging from +5V to +6V and includes an auto-zero function to eliminate offset voltage errors.

Package and Availability

The ICL7107CMH+ is offered in a 44-lead MQFP (Metric Quad Flat Pack) package, which is both compact and suitable for space-constrained applications. Maxim Integrated provides detailed datasheets and application notes to support the integration of this IC into your designs. For pricing, availability, and ordering information, please contact Maxim Integrated or an authorized distributor.

Conclusion

Maxim Integrated's ICL7107CMH+ is a highly integrated, versatile, and energy-efficient solution for adding a digital display to a wide array of electronic devices. Its ease of use, coupled with its high performance, makes it an excellent choice for designers looking to enhance their products with reliable and accurate digital readouts.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4416 $92.4416
2+ $89.5529 $179.1058
3+ $86.6643 $259.9929
4+ $83.7745 $335.0980
5+ $75.1085 $375.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess