EN
  • EN
  • DE
  • IT

MAX9491ETP045+T

Part No MAX9491ETP045+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FACT-PROG PLL CLK GEN 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type PLL Clock Generator
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 106821-MAX9491ETP045+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9491ETP045+T CAD Model

Description

Product Overview: MAX9491ETP045+T from Maxim Integrated

The MAX9491ETP045+T is a high-performance, low-jitter, dual-output clock generator from Maxim Integrated, designed to meet the stringent requirements of advanced communication systems, networking devices, and data processing units. This precision clock generator combines a phase-locked loop (PLL) with a voltage-controlled oscillator (VCO) to provide stable and accurate clock signals that are essential for synchronizing digital circuits.

With its dual outputs, the MAX9491ETP045+T can generate both a high-frequency clock and a low-frequency reference clock simultaneously, making it an ideal choice for applications that require multiple clock domains. The device operates over a wide frequency range and offers a variety of programmable features that allow designers to tailor the clock outputs to specific application needs.

Key Features:

  • High Precision: Delivers low-jitter clock signals for high-speed digital interfaces, ensuring reliable data transfer and system performance.
  • Dual Outputs: Provides two independent clock outputs that can be used in different parts of a system, saving board space and reducing component count.
  • Programmable: Offers programmable output frequencies, output types, and divider ratios for versatile use in a wide range of applications.
  • Wide Frequency Range: Supports a broad range of input and output frequencies to accommodate various system requirements.
  • Power Efficient: Engineered for low power consumption, contributing to the overall energy efficiency of the system.

Applications:

  • Networking Equipment (Routers, Switches, Base Stations)
  • Communication Infrastructure
  • Data Processing Units
  • High-Speed Digital Interfaces (PCI Express, SATA, USB)
  • Consumer Electronics

The MAX9491ETP045+T is available in a compact, lead(Pb)-free, 20-pin TQFN package, making it suitable for space-constrained applications. With its robust design and high level of integration, this clock generator from Maxim Integrated is a reliable solution for designers looking to enhance the performance and stability of their digital systems.

You May Also Be Interested in

Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1539 $75.3865
75+ $1.7670 $132.5250
115+ $1.7115 $196.8225
160+ $1.6572 $265.1520
205+ $1.6015 $328.3075
275+ $1.4360 $394.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess