Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 0°C ~ 100°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1270819-TMP431CDGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMP431
Introduction Date December 01, 2010
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP431CDGKR CAD Model

Description

Introducing the TMP431CDGKR from Texas Instruments

The TMP431CDGKR is a precision temperature monitoring device designed by Texas Instruments (TI), renowned for its high-quality and reliable semiconductor products. This advanced sensor is engineered to provide accurate temperature measurements and control for a variety of applications, including consumer electronics, personal computing, and industrial systems.

Key Features

  • Temperature Range: The TMP431CDGKR is capable of monitoring temperatures from -40°C to +125°C, making it suitable for a wide range of operating environments.
  • Accuracy: It offers impressive accuracy levels, with a typical accuracy of ±1°C over the full temperature range, ensuring precise temperature readings for critical applications.
  • Remote and Local Sensing: This device supports both local and remote temperature sensing. The local sensor monitors the temperature near the device itself, while the remote sensor input is designed for a diode-connected transistor, typically used to monitor the temperature of a CPU or another integrated circuit.
  • Programmable Alert Function: The TMP431CDGKR features a programmable ALERT output that can be configured to activate when the temperature exceeds a user-defined threshold, providing an immediate warning for systems that require active thermal management.
  • Supply Voltage: It operates with a supply voltage range of 2.7V to 5.5V, accommodating various system power requirements.
  • Interface: A two-wire, SMBus-compatible serial interface is available for easy communication with microcontrollers and other digital systems.

Compact and Efficient Design

The TMP431CDGKR comes in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its low power consumption ensures minimal impact on system power budgets, making it an energy-efficient choice for portable and battery-powered devices.

Applications

With its versatile features, the TMP431CDGKR can be utilized in a diverse array of applications, including:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Telecommunications hardware
  • Industrial and medical equipment
  • Consumer electronics

Whether you're developing a sophisticated computing system or a simple consumer gadget, the TMP431CDGKR from Texas Instruments offers the precision, reliability, and flexibility needed to ensure optimal temperature monitoring and control.

You May Also Be Interested in

Texas Instruments
SENSOR ANALOG -50C-150C TO92-3
Lowest to $0.5138
ECAD model for LMT85LP
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $8.8637
ECAD model for LM70CIMM-3
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.7657
ECAD model for ADT7461AARMZ-2RL
Sensirion AG
DIGITAL TEMPERATURE SENSOR / Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-DFN (1.5x1.5)
Lowest to $0.6489
ECAD model for STS40-AD1B-R3
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
ECAD model for MLX90614ESF-ACC-000-SP
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -40C-85C 8SOIC
Lowest to $6.7534
ECAD model for AD22100AR
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9324
ECAD model for LM86CIMMX
Texas Instruments
AUTOMOTIVE 0.25C SPI TEMPERATURE
Lowest to $2.8075
ECAD model for TMP126EDCKRQ1
ON Semiconductor
SENSOR DIGITAL -20C-125C 8TDFN / Temperature Sensor Digital, Local -20°C ~ 125°C 12 b
Need more? Email Us
ECAD model for CAT34TS00VP2GT4A

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7375 $51.6250
170+ $0.6051 $102.8670
260+ $0.5862 $152.4120
355+ $0.5673 $201.3915
460+ $0.5484 $252.2640
615+ $0.4917 $302.3955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention