The TC77-5.0MOA is a precision temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sensor is designed to offer accurate temperature readings with a digital output. It is an integral component for a wide range of applications that require temperature monitoring such as industrial systems, consumer electronics, and automotive electronics.
Key Features
- High Accuracy: The TC77-5.0MOA boasts a high degree of accuracy, providing reliable temperature measurements with a resolution of 0.0625°C per bit.
- Digital Interface: This sensor features a Serial Peripheral Interface (SPI) compatible serial bus, allowing for easy integration with most microcontrollers and digital systems.
- Wide Temperature Range: It operates over a broad temperature range of -40°C to +125°C, making it suitable for extreme environmental conditions.
- Low Power Consumption: Designed for efficiency, the TC77-5.0MOA is optimized for low power consumption, which is critical for battery-powered devices.
- Small Footprint: The sensor comes in a small 5-pin SOT-23 package, making it ideal for space-constrained applications.
Applications
The TC77-5.0MOA temperature sensor is versatile and can be used in various applications, including:
- Thermal management systems in computing devices.
- Temperature monitoring in automotive electronics.
- Environmental control systems in smart home devices.
- Industrial equipment requiring temperature regulation.
- Portable consumer electronics where battery life is critical.
Technical Specifications
Parameter
Value
Accuracy
±0.5°C (max), -40°C to +125°C
Resolution
0.0625°C
Interface
SPI compatible
Supply Voltage
4.5V to 5.5V
Package
5-pin SOT-23
For engineers and designers looking for a reliable and accurate temperature sensing solution, the TC77-5.0MOA from Microchip Technology stands out as a superior choice, providing the perfect blend of performance, power efficiency, and compactness.