Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175MHz
Max Propagation Delay at V, Max CL 10ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 40μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74AC273
Manufacturer Pack Quantity 1,825
MSL Level 1 (Unlimited)
Win Source Part Number 1130364-74AC273MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC273MTC CAD Model

Description

ON Semiconductor 74AC273MTC Octal D-Type Flip-Flop

The 74AC273MTC from ON Semiconductor is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide variety of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow synchronous reset and control of all flip-flops simultaneously, making this IC ideal for interfacing with bus-structured systems or simple register applications.

Each flip-flop is designed to store a single bit of data and has the ability to transfer data on the positive-going transition of the clock signal. This ensures reliable operation and precise timing for digital circuits. The master reset input is an active-high signal, which when asserted, clears all flip-flops, setting the Q outputs to a low state regardless of the clock input or data inputs.

Constructed with advanced CMOS technology, the 74AC273MTC offers low power dissipation yet high-speed operation. It is capable of operating at a voltage range of 2V to 6V, making it versatile for both low and standard voltage applications. The device also features a high noise immunity characteristic of CMOS technology, ensuring stable performance in electrically noisy environments.

The 74AC273MTC comes in a compact TSSOP-20 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, contributing to reduced production costs and time. The IC is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperature conditions, suitable for industrial and automotive applications.

Whether you are designing a microprocessor system, implementing a high-speed memory buffer, or creating a sequential logic circuit, the ON Semiconductor 74AC273MTC provides a robust and efficient solution for your digital storage needs. Its combination of high speed, low power consumption, and noise immunity makes it a preferred choice for designers looking for reliable and high-performance flip-flop ICs.

You May Also Be Interested in

Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
Texas Instruments
J-K FLIP-FLOP / Flip Flop Element Bit
Lowest to $2.4254
ECAD model for SN74276N
ON Semiconductor
D FLIP-FLOP
Lowest to $0.1984
ECAD model for MC14013BDT
Texas Instruments
D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Lowest to $44.7041
ECAD model for SNJ54LS379W
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS
Texas Instruments
BUS DRIVER, ABT SERIES, 8-BIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN74ABT374DBLE
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $3.9185
ECAD model for SN54S74J
Texas Instruments
54LS273 OCTAL D-TYPE FLIP-FLOP W / Flip Flop Element Bit
Lowest to $20.1456
ECAD model for SNJ54LS273FK
Texas Instruments
QUADRUPLE D-TYPE FLIP-FLOPS WITH / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for SN54S175J

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6488 $64.8800
245+ $0.5324 $130.4380
380+ $0.5159 $196.0420
520+ $0.4993 $259.6360
675+ $0.4825 $325.6875
900+ $0.4325 $389.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention