EN
  • EN
  • DE

SYM-3335-1+

Part No SYM-3335-1+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839338-SYM-3335-1+
Ultra Librarian 3D Model Ultra Librarian SYM-3335-1+ CAD Model

Description

The SYM-3335-1+ is a surface-mount mixer manufactured by Mini-Circuits, meticulously designed for frequency mixing applications in a broad spectrum of communication and signal processing systems. This double-balanced mixer excels in providing exceptional isolation and minimizes conversion loss, rendering it highly suitable for demanding applications where the preservation of signal integrity is paramount. Its robust construction, coupled with a compact form factor, makes it an ideal choice for seamless integration into space-constrained PCB designs.

Applications:

  • Frequency Up-Conversion: Essential for translating signals to higher frequencies.
  • Frequency Down-Conversion: Used to convert signals to lower, more manageable frequencies.
  • Phase Detection: Vital for determining the phase difference between two signals.
  • Modulation and Demodulation: Plays a key role in the encoding and decoding of signals.
  • Test and Measurement Equipment: Found in instruments requiring precise signal mixing.

Features:

  • Wide Frequency Range: Functions effectively over an extensive frequency spectrum, usually from 2300 to 3500 MHz, offering versatility across numerous applications.
  • Low Conversion Loss: Minimizes signal weakening during frequency mixing, ensuring peak operational performance.
  • High Isolation: Delivers superior isolation between ports (LO-RF, LO-IF, RF-IF), thereby reducing unwanted signal leakage and interference.
  • Double-Balanced Design: Significantly enhances the suppression of spurious signals and harmonics.
  • Surface-Mount Package: Allows for straightforward and reliable mounting on printed circuit boards, streamlining the assembly process.
  • Rugged Construction: Engineered to endure harsh environmental conditions, guaranteeing sustained reliability over its lifespan.
  • Small Size: Its compact footprint facilitates easy integration into designs where space is at a premium.

Benefits:

  • Improved Signal Integrity: Low conversion loss paired with high isolation amplifies the signal quality in communication systems, ensuring clarity and precision.
  • Reduced Spurious Signals: The double-balanced design effectively minimizes unwanted harmonics and spurious signals, thereby cleaning up the output.
  • Simplified Integration: The surface-mount package significantly simplifies PCB assembly, reducing complexity and time.
  • Reliable Performance: Rugged construction ensures consistent and dependable performance even in the most demanding environments.
  • Versatile Application: The wide frequency range makes it exceptionally adaptable, catering to a broad spectrum of mixing applications.

Additional Details:

The SYM-3335-1+ mixer is suitable for transmit and receive applications. A local oscillator (LO) signal is required for frequency mixing. The IF (Intermediate Frequency) output signal contains the sum and difference frequencies of the RF (Radio Frequency) and LO signals. Commonly used in advanced communication, radar and testing systems. Adheres to RoHS compliance standards.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess