Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954714-AT80571PH0773ML
Series *
Ultra Librarian 3D Model Ultra Librarian AT80571PH0773ML CAD Model

Description

The Intel AT80571PH0773ML is an embedded microprocessor belonging to Intel's range of processors designed for various embedded applications. Due to the limited publicly available information, it is difficult to provide extremely specific details. However, based on the part number structure and typical Intel embedded processors of similar nomenclature, we can infer some general characteristics.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems.
  • Networking Equipment: Potentially used in routers, switches, and other networking devices for control plane processing.
  • Point-of-Sale (POS) Systems: Integrated into cash registers, payment terminals, and other POS equipment.
  • Medical Devices: Could be found in diagnostic equipment, patient monitoring systems, and other medical applications.
  • Automotive Systems: Embedded within automotive control units for engine management, infotainment, and driver assistance systems.

Features (Inferred from Similar Intel Embedded Processors):

  • Energy Efficiency: Designed for low power consumption, suitable for battery-powered or energy-constrained applications.
  • Integrated Graphics: May include integrated graphics processing unit (GPU) for display capabilities.
  • Multiple Cores: Could feature multiple processor cores for parallel processing and improved performance.
  • Connectivity Options: Likely supports various connectivity interfaces such as Ethernet, USB, and serial ports.
  • Extended Temperature Range: Designed to operate in a wide range of temperatures, suitable for harsh environments.
  • Long Lifecycle Support: Intel typically provides long-term support for embedded processors to ensure availability for extended product lifecycles.

Benefits (Inferred from Similar Intel Embedded Processors):

  • High Performance: Delivers sufficient processing power for demanding embedded applications.
  • Reduced System Cost: Integration of multiple functionalities into a single chip reduces the overall system cost.
  • Improved Reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.
  • Faster Time to Market: Reduces development time for embedded system manufacturers.
  • Scalability: Available in various configurations and performance levels to meet the needs of different applications.
  • Security Features: Incorporates security mechanisms for data protection and secure boot.

Additional Details:

Given the limited specific data, further investigation using specialized Intel documentation and embedded system databases would be needed for precise specifications (clock speed, core count, cache size, etc). The "ML" suffix often indicates a mobile or low-power variant. The processor likely supports a range of operating systems commonly used in embedded systems, such as Linux, Windows Embedded, and real-time operating systems (RTOS).

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $16.1161
ECAD model for PIC18F87J90T-I/PT
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention