Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 14 MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8.8mA, 8.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number MC14013
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634814-MC14013BDT
Ultra Librarian 3D Model Ultra Librarian MC14013BDT CAD Model

Description

ON Semiconductor MC14013BDT Dual Type D Flip-Flop

The MC14013BDT is a high-performance integrated circuit produced by ON Semiconductor, renowned for its reliability and versatility in various digital applications. This dual type D flip-flop is a fundamental building block in digital electronics, offering users a dependable solution for storage and transfer of digital information.

Constructed with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure, the MC14013BDT exhibits robust characteristics that make it suitable for a wide range of applications, from simple data storage and transfer to more complex sequential logic operations. The flip-flop's dual design allows for compact circuitry while maintaining functionality, making it an excellent choice for space-conscious designs.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop
  • Supply Voltage Range: 3V to 18V, accommodating a wide range of power requirements
  • Output Current: High sink and source capability
  • Clock Frequency: Capable of handling significant clock frequencies suitable for various digital applications
  • Propagation Delay Time: Fast response time ensures quick switching and data transfer
  • Operating Temperature: Designed to operate over a broad temperature range, ensuring reliability under varying environmental conditions
  • Packaging: Available in a TSSOP-14 package, providing a compact footprint for space-efficient designs
  • Lead-Free and RoHS Compliant: Meets current environmental standards, reducing hazardous substances in electronic devices

The MC14013BDT is equipped with set and reset functions, which can be used independently of the clock to initiate or halt the operation of the flip-flop. This feature adds an extra layer of control, making the device more flexible and adaptable to user requirements. Additionally, the symmetrical output impedance ensures balanced performance, and the high noise immunity provides stable operation even in electrically noisy environments.

Whether you're designing a new digital system or upgrading an existing one, the ON Semiconductor MC14013BDT dual type D flip-flop is a reliable and efficient choice that promises to deliver performance and durability. Its ease of integration and compliance with industry standards makes it a go-to component for engineers and designers looking for a high-quality flip-flop solution.

You May Also Be Interested in

Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Lowest to $38.8148
ECAD model for SNJ54ALS273J
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-T
Lowest to $37.4518
ECAD model for SNJ54AC74W
ON Semiconductor
D FLIP-FLOP
Lowest to $0.1984
ECAD model for MC14013BDT
ON Semiconductor
IC D-TYPE POS TRG DUAL 14TSSOP / Flip Flop Element Bit
Lowest to $0.1630
ECAD model for MC74AC74DT
Texas Instruments
54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS109AJ
Texas Instruments
IC D-TYPE POS TRG SNGL 20SSOP / Flip Flop Element Bit
Lowest to $0.9863
ECAD model for SN74ACT374DB
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS
Texas Instruments
54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Lowest to $33.5194
ECAD model for SN54LS109AJ
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54ALS273J

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1984 $56.5440
605+ $0.1856 $112.2880
940+ $0.1792 $168.4480
1,350+ $0.1664 $224.6400
1,750+ $0.1600 $280.0000
2,190+ $0.1537 $336.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention