EN
  • EN
  • DE

SD09H0B

Part No SD09H0B
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 100MA 25V  /  Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SD
Package Tube
Circuit SPST
Number of Positions 9
Current Rating (Amps) 100mA
Voltage Rating 25VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.178" (4.52mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Body Material Polyphthalamide (PPA)
Length 0.958" (24.33mm)
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Base Product Number SD09H0
Other Names *SD09H0B,CKN6131,2266-SD09H0B
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233803-SD09H0B
Ultra Librarian 3D Model Ultra Librarian SD09H0B CAD Model

Description

The SD09H0B is a tactile switch manufactured by C&K Components. It's designed to provide a distinct tactile feedback sensation when pressed, confirming to the user that the switch has been activated. These switches are typically used for momentary contact applications.

Applications:

  • Printed Circuit Boards (PCBs)
  • Consumer Electronics (e.g., Calculators, Remote Controls)
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • Navigation Systems
  • Audio/Visual Equipment

Features:

  • Tactile Feedback: Provides a clear, noticeable click or bump when pressed.
  • Momentary Action: The switch is only active when pressed.
  • Compact Design: Allows for dense placement on PCBs.
  • Through-hole termination: designed to be mounted through holes in a PCB.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • User-Friendly: Tactile feedback enhances the user experience.
  • Space-Saving: Its small size makes it ideal for compact devices.
  • Reliable: Designed for a long lifespan and consistent performance.
  • Easy Installation: Through-hole design simplifies mounting.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details:

The SD09H0B tactile switch is a reliable and user-friendly component. It's designed to provide consistent performance and a long lifespan, making it a suitable choice for a wide range of applications. Its key specifications, such as contact resistance, operating force, and travel, are essential factors to consider when integrating this switch into a circuit. Consult the datasheet for detailed electrical and mechanical characteristics. Its construction ensures durability and reliable operation. Its compact size makes it suitable for applications where board space is limited. This switch offers a cost-effective and practical solution for various electronic products.

You May Also Be Interested in

TE Connectivity
SWITCH ROTARY DIP BCD 0.4VA 20V
Need more? Email Us
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9861
C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.1A 30V
Lowest to $8.8516
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3562
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess