EN
  • EN
  • DE

SNJ54LS379W

Part No SNJ54LS379W
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS379
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674017-SNJ54LS379W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS379W CAD Model

Description

The SNJ54LS379W is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular component is part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Type: The SNJ54LS379W is a 4-bit register with a D-type flip-flop logic, which makes it ideal for capturing and storing data.
  • Package: This product comes in a robust ceramic package, which provides excellent thermal and mechanical protection, ensuring long-term reliability even in harsh environments.
  • Operating Temperature: Designed to operate over a wide temperature range, the SNJ54LS379W is suitable for military and aerospace applications, with an operating temperature range of -55°C to 125°C.
  • Supply Voltage: It operates at a typical supply voltage of 5V, which is standard for TTL logic, allowing for easy integration with other TTL components.
  • Functionality: The device features a 3-state output, which enhances its versatility by allowing multiple registers to be connected in parallel and controlled by a single output-enable (OE) line.

Applications

The SNJ54LS379W is widely used in digital systems where high-speed, low-power operation is required. Its applications span:

  • Data storage and retrieval systems
  • Shift registers in communication systems
  • Control registers in microprocessors
  • Buffer registers in digital signal processing
  • Industrial automation and robotics

Quality and Support

Texas Instruments is committed to delivering high-quality products and the SNJ54LS379W is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. Customers can also benefit from Texas Instruments' extensive technical support and documentation, making integration and troubleshooting a smoother process.

For engineers and designers looking for a reliable and efficient logic solution, the SNJ54LS379W from Texas Instruments stands out as an excellent choice, combining durability and precision in a single component.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9144 $79.8288
4+ $32.7503 $131.0012
5+ $31.7269 $158.6345
7+ $30.7034 $214.9238
9+ $29.6800 $267.1200
12+ $26.6096 $319.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess