The SNJ54LS273FK is a high-performance, octal D-type flip-flop with a clear function, manufactured by Texas Instruments. This integrated circuit (IC) is part of the 54LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption. The SNJ54LS273FK is specifically designed to be used in environments that demand the highest standards of performance and reliability, making it an ideal choice for military and aerospace applications.
Key Features
- Logic Type: Octal D-type Flip-Flop with Clear
- Number of Pins: 20
- Package / Case: LCCC (FK) package
- Operating Temperature Range: -55°C to 125°C
- Supply Voltage: Typically 5V
- Propagation Delay Time: Fast propagation delay for high-speed operations
- Output Current: High-current capability for driving multiple loads
- Technology: Low-power Schottky (LS) technology
Performance and Applications
The SNJ54LS273FK is engineered to provide robust performance in complex electronic systems. Each flip-flop has a direct clear input, ensuring that the stored information can be erased quickly and efficiently when required. The device features a high fan-out and improved drive capability, making it suitable for driving buses and long lines in computing and telecommunications systems.
With its military-grade specifications, the SNJ54LS273FK operates reliably over a wide range of temperatures, making it suitable for mission-critical applications where failure is not an option. This flip-flop is commonly found in data storage, transfer systems, and registers where precise control of data is essential.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SNJ54LS273FK is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of military standards. Users can trust the SNJ54LS273FK for their most demanding applications, confident in the knowledge that they are using a component with unmatched performance and reliability.