EN
  • EN
  • DE

SN54S175J

Part No SN54S175J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description QUADRUPLE D-TYPE FLIP-FLOPS WITH / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 17ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 96 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669841-SN54S175J
Ultra Librarian 3D Model Ultra Librarian SN54S175J CAD Model

Description

Product Overview: SN54S175J from Texas Instruments

The SN54S175J is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 54S series, known for its robustness and reliability in a wide range of applications. The SN54S175J is a quadruple 4-bit D-type flip-flop with clear functionality, designed to store binary information and transfer it on the command of a clock pulse.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 4
  • Output Type: Differential
  • Function: Standard
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Dual-In-Line Package (J-Lead)
  • Mounting Type: Through Hole

Performance and Durability

The SN54S175J is designed to operate reliably in extreme temperature conditions, making it suitable for military and aerospace applications. Its ceramic package ensures protection against environmental factors and enhances the durability of the device. With a supply voltage range of 4.5V to 5.5V, it provides stable performance and is compatible with other TTL logic families.

Applications

This flip-flop is versatile and can be used in various digital applications. It is ideal for temporary storage of data, serial-to-parallel conversion, and as a holding register. The SN54S175J is commonly found in systems where high-speed and reliable data handling is crucial, such as in communication systems, data processors, and instrumentation.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN54S175J has undergone rigorous testing to ensure its performance under harsh conditions. Customers can trust this product for critical applications where failure is not an option.

For more detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the SN54S175J.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9470 $59.6820
13+ $8.1617 $106.1021
19+ $7.9066 $150.2254
27+ $7.6516 $206.5932
34+ $7.3965 $251.4810
46+ $6.6314 $305.0444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess