EN
  • EN
  • DE

SN54S74J

Part No SN54S74J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 25 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669852-SN54S74J
Ultra Librarian 3D Model Ultra Librarian SN54S74J CAD Model

Description

The SN54S74J is a high-quality integrated circuit from Texas Instruments, renowned for their innovation and reliability in the semiconductor industry. This particular device is a dual positive-edge-triggered D-type flip-flop with a direct clear and preset input, crafted to deliver precision and efficiency in a wide range of electronic applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Trigger Type: Positive-edge-triggered
  • Number of Circuits: Dual
  • Output Type: Differential
  • Function: Standard
  • Clear and Preset: Direct input for increased control
  • Supply Voltage Range: Compatible with various systems
  • Operating Temperature: Designed to withstand extreme conditions
  • Packaging: Durable and robust for long-term use

Applications

The SN54S74J is suited for a multitude of applications where reliable data storage is required. It is commonly used in:

  • Shift registers
  • Data storage
  • Pattern generators
  • Binary counters
  • And other logic applications that require high-speed and low power consumption

Quality and Reliability

Texas Instruments ensures that each SN54S74J chip meets the highest quality standards, with rigorous testing for durability and performance. The device is designed to offer stable functionality even under challenging environmental conditions, making it a trusted choice for critical systems.

Environmental and Regulatory Compliance

The SN54S74J adheres to the industry's stringent environmental and regulatory standards, ensuring that it is a responsible choice for both manufacturers and consumers concerned about ecological impact.

Conclusion

With its robust feature set and Texas Instruments' commitment to quality, the SN54S74J is an excellent choice for designers and engineers looking for a reliable flip-flop circuit. Whether for industrial, commercial, or advanced research applications, this component delivers performance you can count on.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4987 $52.4805
35+ $2.8707 $100.4745
54+ $2.7810 $150.1740
75+ $2.6913 $201.8475
97+ $2.6016 $252.3552
129+ $2.3325 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess