Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Omron Automation and Safety
Series S8FS-G (50W)
Package Box
Input Type AC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 2.2A
Power (Watts) 50W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 3.90" L x 1.46" W x 3.82" H (99.0mm x 37.2mm x 97.0mm)
Approval Agency CE, cURus, TUV, UL
Base Product Number S8FS-G050
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1337545-S8FS-G05024CD
Ultra Librarian 3D Model Ultra Librarian S8FS-G05024CD CAD Model

Description

The Omron Automation and Safety S8FS-G (50W) series is an industrial, DIN rail power supply that has an adjustable output and a universal input.

  • Power Output: 50W
  • Maximum Output Current: 2.2A
  • Voltage Isolation: 3 kV
  • Temperature Range: -20°C to 70°C (with derating)
  • Packaging: Box
  • Size Dimension: 3.90" L x 1.46" W x 3.82" H (99.0mm x 37.2mm x 97.0mm)
  • Application: ITE (commercial)
  • Voltage Output: 24V

You May Also Be Interested in

Traco Power
PRODUCT TYPE: AC/DC; PACKAGE STY
Need more? Email Us
ECAD model for TCL 060-112C
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 120W
Need more? Email Us
ECAD model for EDR-120-12
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 10W
Need more? Email Us
ECAD model for MDR-10-12
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 120W
Need more? Email Us
ECAD model for DPP120-12-1
Cosel USA, Inc.
AC/DC DIN RAIL SUPPLY 5V 30W
Need more? Email Us
ECAD model for KHEA30F-5
Traco Power
AC/DC DIN RAIL SUPPLY 24V 79W
Need more? Email Us
ECAD model for TSPC 080-124
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 20W
Need more? Email Us
ECAD model for MDR-20-12
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 960W
Need more? Email Us
ECAD model for SDR-960-24
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
ECAD model for DDR-120B-24

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention