EN
  • EN
  • DE

E5AXDAA01FU

Part No E5AXDAA01FU
Manufacturer Omron
Catalog OEM Parts (C - E)
Description Omron REPLACED BY E5AK-AA2-500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042365-E5AXDAA01FU
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E5AXDAA01FU CAD Model

Description

The E5AXDAA01FU is a component manufactured by Omron. Based on Omron's product range, it is most likely a solid-state relay (SSR). Solid-state relays provide electrical isolation and switching capabilities without mechanical contacts. These relays are used to switch AC or DC loads in various applications, offering advantages such as long lifespan, silent operation, and high switching speed. The E5AXDAA01FU likely specifies the input voltage range, output voltage range, and current rating of the SSR.

Applications

  • Temperature control systems.
  • Lighting control.
  • Motor control.
  • Heater control.
  • Industrial automation systems.

Features

  • Solid-state switching (no mechanical contacts).
  • Optical isolation between input and output.
  • Silent operation.
  • Long lifespan.
  • High switching speed.

Benefits

  • Reduces maintenance costs due to long lifespan.
  • Eliminates audible noise during switching.
  • Enables precise control of electrical loads.
  • Provides reliable and consistent performance.
  • Reduces electrical noise and interference.

Additional Details

Confirm the input voltage range, output voltage range, load current rating, and control method. Verify if it is zero-crossing or random turn-on. Additional considerations include the operating temperature range, surge current capability, and isolation voltage. Omron’s datasheets should be consulted to confirm specific electrical characteristics and any safety certifications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2312
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
Dell
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Sagami
Need more? Email Us
TT Electronics
Need more? Email Us
Amphenol
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess