EN
  • EN
  • DE

C1608X7R1E473KT0Y9N

Part No C1608X7R1E473KT0Y9N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964906-C1608X7R1E473KT0Y9N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X7R1E473KT0Y9N CAD Model

Description

The TDK Corporation C1608X7R1E473KT0Y9N is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications requiring moderate capacitance stability. This capacitor is part of the C1608 series, featuring a compact 0603 package size. It utilizes an X7R dielectric, providing a balance between capacitance value and temperature stability.

Applications

  • Bypass capacitors: Filtering noise from power lines in digital and analog circuits.
  • Decoupling capacitors: Providing local energy storage for integrated circuits.
  • Smoothing capacitors: Reducing voltage ripple in power supplies.
  • General-purpose applications: Used in a wide range of electronic devices and circuits.
  • Consumer electronics: Suitable for smartphones, tablets, and other portable devices.

Features

  • X7R dielectric: Offers moderate capacitance stability over temperature.
  • High capacitance value: Provides a capacitance of 47nF in a small package.
  • Compact 0603 size: Saves valuable board space.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Compact design: Enables miniaturization of electronic devices.
  • Effective noise filtering: Improves signal integrity and reduces interference.
  • Stable performance: Provides consistent performance over a moderate temperature range.
  • Reliable operation: Ensures long-term reliability in various applications.
  • Environmentally friendly: Complies with RoHS environmental standards.

Additional Details

The C1608X7R1E473KT0Y9N capacitor is constructed with a multilayer ceramic dielectric, providing a capacitance value of 47nF. The X7R dielectric ensures that the capacitance remains within a specified tolerance over a temperature range of -55°C to +125°C. This capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. For detailed electrical characteristics, including voltage rating, tolerance, and operating temperature range, refer to the official TDK Corporation datasheet. Its combination of moderate stability, high capacitance, and small size makes the C1608X7R1E473KT0Y9N an excellent choice for a variety of general-purpose applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess